Texas Instruments ADC12D1600 12-Bit, 2.0/3.2 GSPS Ultra High-Speed ADC ADC12D1600CIUT

Description
12-Bit, 2.0/3.2 GSPS Ultra High-Speed ADC 292-BGA -40 to 85
Request a Quote
Description
12-Bit, 2.0/3.2 GSPS Ultra High-Speed ADC 292-BGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC12D1600 is a 12-bit, 3.2 GSPS ultra high-speed analog-to-digital converter designed for wideband communications, radar, lidar, and software-defined radio applications. It is packaged in a 292-pin thermally enhanced BGA with a body size of 27.00 mm × 27.00 mm and operates over the industrial temperature range of -40°C to 85°C. The device features internally terminated, buffered differential analog inputs, programmable gain and offset, and LVDS outputs compliant with IEEE 1596.3-1996. It supports 1:1 or 1:2 demuxed output modes and includes an AutoSync feature for multi-chip synchronization.

Datasheet Summary
Powered by GS/AI

The ADC12D1600 is a 12-bit, 3.2 GSPS ultra high-speed analog-to-digital converter designed for wideband communications, radar, lidar, and software-defined radio applications. It is packaged in a 292-pin thermally enhanced BGA with a body size of 27.00 mm × 27.00 mm and operates over the industrial temperature range of -40°C to 85°C. The device features internally terminated, buffered differential analog inputs, programmable gain and offset, and LVDS outputs compliant with IEEE 1596.3-1996. It supports 1:1 or 1:2 demuxed output modes and includes an AutoSync feature for multi-chip synchronization.

Suppliers

Company
Product
Description
Supplier Links
ADC12D1600 12-Bit, 2.0/3.2 GSPS Ultra High-Speed ADC - ADC12D1600CIUT - Texas Instruments
Dallas, TX, United States
ADC12D1600 12-Bit, 2.0/3.2 GSPS Ultra High-Speed ADC
ADC12D1600CIUT
ADC12D1600 12-Bit, 2.0/3.2 GSPS Ultra High-Speed ADC ADC12D1600CIUT
12-Bit, 2.0/3.2 GSPS Ultra High-Speed ADC 292-BGA -40 to 85

12-Bit, 2.0/3.2 GSPS Ultra High-Speed ADC 292-BGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1600CIUT
910213-ADC12D1600CIUT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1600CIUT 910213-ADC12D1600CIUT
Manufacturer: Texas Instruments Win Source Part Number: 910213-ADC12D1600CIU T Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27) Package: 292-BBGA Package: Tray Mounting: Surface Mount Family Name: ADC12D1600 Categories: Integrated Circuits (ICs) Case / Package: 292-BGA (27x27) ECCN: 3A001A5A3 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: 296-43536-5, ADC12D1600CIUT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 910213-ADC12D1600CIUT
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
Package: 292-BBGA
Package: Tray
Mounting: Surface Mount
Family Name: ADC12D1600
Categories: Integrated Circuits (ICs)
Case / Package: 292-BGA (27x27)
ECCN: 3A001A5A3
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: 296-43536-5, ADC12D1600CIUT-ND

Buy Now Datasheet
Dual BGA Analog-to-Digital Converter IC - 700-ADC12D1600CIUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual BGA Analog-to-Digital Converter IC
700-ADC12D1600CIUT
Dual BGA Analog-to-Digital Converter IC 700-ADC12D1600CIUT
12-bit 3.2GS/s Dual ADC, LVDS/Parallel, BGA Product overview: ADC12D1600CIUT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12D1600CIUT can be used for catalog matching and distributor lookup.

12-bit 3.2GS/s Dual ADC, LVDS/Parallel, BGA Product overview: ADC12D1600CIUT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12D1600CIUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-43536-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43536-5-ND
Analog to Digital Converters (ADC) 296-43536-5-ND
12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1600CIUT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12D1600CIUT
Data Acquisition - Analog to Digital Converters (ADC) ADC12D1600CIUT
IC ADC 12BIT FOLD INTERP 292BGA

IC ADC 12BIT FOLD INTERP 292BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1600CIUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12D1600CIUT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12D1600CIUT
IC ADC 12BIT FOLD INTERP 292BGA

IC ADC 12BIT FOLD INTERP 292BGA

Supplier's Site
Analog to Digital Converters (ADC) - ADC12D1600CIUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12D1600CIUT
Analog to Digital Converters (ADC) ADC12D1600CIUT
12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12D1600CIUT 910213-ADC12D1600CIUT 700-ADC12D1600CIUT 296-43536-5-ND ADC12D1600CIUT ADC12D1600CIUT ADC12D1600CIUT
Product Name ADC12D1600 12-Bit, 2.0/3.2 GSPS Ultra High-Speed ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1600CIUT Dual BGA Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI LVDS, Parallel Parallel Parallel; LVDS - Parallel
Package Type BGA 292-BGA (27x27) BGA 292-BBGA 292-BBGA 292-BBGA
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
 - ADC1034CIWMX - Rochester Electronics
Specs
Interface Type Serial
Package Type PDSO20
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
ADC10D1000QML-SP Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC10D1000CCMPR - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CPGA
Screening Level Space
View Details
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers