Texas Instruments ADC12D1000RF 12-Bit, 1.0/2.0 GSPS RF sampling ADC ADC12D1000RFIUT/NOPB

Description
12-Bit, 1.0/2.0 GSPS RF sampling ADC 292-BGA -40 to 85
Request a Quote Datasheet
Description
12-Bit, 1.0/2.0 GSPS RF sampling ADC 292-BGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC12D1000RF 12-Bit, 1.0/2.0 GSPS RF sampling  ADC - ADC12D1000RFIUT/NOPB - Texas Instruments
Dallas, TX, United States
ADC12D1000RF 12-Bit, 1.0/2.0 GSPS RF sampling ADC
ADC12D1000RFIUT/NOPB
ADC12D1000RF 12-Bit, 1.0/2.0 GSPS RF sampling ADC ADC12D1000RFIUT/NOPB
12-Bit, 1.0/2.0 GSPS RF sampling ADC 292-BGA -40 to 85

12-Bit, 1.0/2.0 GSPS RF sampling ADC 292-BGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1000RFIUT/NOPB
1139835-ADC12D1000RFIUT/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1000RFIUT/NOPB 1139835-ADC12D1000RFIUT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1139835-ADC12D1000RF IUT/NOPB Packaging: Tube Mounting Style: SMD Features: Simultaneous Sampling Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Folding Interpolating Sampling Rate (Per Second): 2G Data Interface: LVDS - Parallel Number of A/D Converters: 2 Reference Type: Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 292-BGA (27x27) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 292-BGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: ADC12D1000 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V ~ 2V Supply Voltage , Digital: 1.8V ~ 2V

Manufacturer: Texas Instruments
Win Source Part Number: 1139835-ADC12D1000RFIUT/NOPB
Packaging: Tube
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Folding Interpolating
Sampling Rate (Per Second): 2G
Data Interface: LVDS - Parallel
Number of A/D Converters: 2
Reference Type: Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 292-BGA (27x27)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 292-BGA Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: ADC12D1000
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.8V ~ 2V
Supply Voltage , Digital: 1.8V ~ 2V

Buy Now
Dual BGA Analog-to-Digital Converter IC - 700-ADC12D1000RFIUT/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual BGA Analog-to-Digital Converter IC
700-ADC12D1000RFIUT/NOPB
Dual BGA Analog-to-Digital Converter IC 700-ADC12D1000RFIUT/NOPB
12-Bit Dual 2GS/s ADC, LVDS/Parallel Interface, BGA Product overview: ADC12D1000RFIUT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12D1000RFIUT/ NOPB can be used for catalog matching and distributor lookup.

12-Bit Dual 2GS/s ADC, LVDS/Parallel Interface, BGA Product overview: ADC12D1000RFIUT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12D1000RFIUT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-43896-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43896-5-ND
Analog to Digital Converters (ADC) 296-43896-5-ND
12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC12D1000RFIUT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12D1000RFIUT/NOPB
Analog to Digital Converters (ADC) ADC12D1000RFIUT/NOPB
12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1000RFIUT/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12D1000RFIUT/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC12D1000RFIUT/NOPB
IC ADC 12BIT FOLD INTERP 292BGA

IC ADC 12BIT FOLD INTERP 292BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1000RFIUT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12D1000RFIUT/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12D1000RFIUT/NOPB
IC ADC 12BIT FOLD INTERP 292BGA

IC ADC 12BIT FOLD INTERP 292BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12D1000RFIUT/NOPB 1139835-ADC12D1000RFIUT/NOPB 700-ADC12D1000RFIUT/NOPB 296-43896-5-ND ADC12D1000RFIUT/NOPB ADC12D1000RFIUT/NOPB ADC12D1000RFIUT/NOPB
Product Name ADC12D1000RF 12-Bit, 1.0/2.0 GSPS RF sampling ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1000RFIUT/NOPB Dual BGA Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel; LVDS - Parallel LVDS, Parallel Parallel Parallel; LVDS - Parallel
Package Type BGA BGA 292-BBGA 292-BBGA 292-BBGA
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
Quad Analog-to-Digital Converter IC - 700-ADC09QJ1300AAV - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type JESD204C, Serial
Package Type Tray
Packing Method Tray
View Details
5 suppliers
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
6 suppliers
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers