Texas Instruments ADC12C170 12-Bit, 170 MSPS, 1.1 GHz Bandwidth A/D Converter with CMOS Outputs ADC12C170CISQ/NOPB

Description
12-Bit, 170 MSPS, 1.1 GHz Bandwidth A/D Converter with CMOS Outputs 48-WQFN -40 to 85
Request a Quote Datasheet
Description
12-Bit, 170 MSPS, 1.1 GHz Bandwidth A/D Converter with CMOS Outputs 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC12C170 12-Bit, 170 MSPS, 1.1 GHz Bandwidth A/D Converter with CMOS Outputs - ADC12C170CISQ/NOPB - Texas Instruments
Dallas, TX, United States
ADC12C170 12-Bit, 170 MSPS, 1.1 GHz Bandwidth A/D Converter with CMOS Outputs
ADC12C170CISQ/NOPB
ADC12C170 12-Bit, 170 MSPS, 1.1 GHz Bandwidth A/D Converter with CMOS Outputs ADC12C170CISQ/NOPB
12-Bit, 170 MSPS, 1.1 GHz Bandwidth A/D Converter with CMOS Outputs 48-WQFN -40 to 85

12-Bit, 170 MSPS, 1.1 GHz Bandwidth A/D Converter with CMOS Outputs 48-WQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V Analog-to-Digital Converter IC
700-ADC12C170CISQ/NOPB
3.3V Analog-to-Digital Converter IC 700-ADC12C170CISQ/NOPB
12-Bit 170MSPS ADC, Differential Input, Parallel Interface, 3.3V Product overview: ADC12C170CISQ/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12C170CISQ/NO PB can be used for catalog matching and distributor lookup.

12-Bit 170MSPS ADC, Differential Input, Parallel Interface, 3.3V Product overview: ADC12C170CISQ/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12C170CISQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC12C170CISQ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC12C170CISQ/NOPBTR-ND
Analog to Digital Converters (ADC) ADC12C170CISQ/NOPBTR-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-WQFN (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-WQFN (7x7)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC12C170CISQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12C170CISQ/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC12C170CISQ/NOPB
IC ADC 12BIT PIPELINED 48WQFN

IC ADC 12BIT PIPELINED 48WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12C170CISQ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12C170CISQ/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12C170CISQ/NOPB
IC ADC 12BIT PIPELINED 48WQFN

IC ADC 12BIT PIPELINED 48WQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADC12C170CISQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12C170CISQ/NOPB
Analog to Digital Converters (ADC) ADC12C170CISQ/NOPB
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-WQFN (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-WQFN (7x7)

Buy Now
Analog to Digital Converters (ADC) - ADC12C170CISQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12C170CISQ/NOPB
Analog to Digital Converters (ADC) ADC12C170CISQ/NOPB
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-WQFN (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12C170CISQ/NOPB 700-ADC12C170CISQ/NOPB ADC12C170CISQ/NOPBTR-ND ADC12C170CISQ/NOPB ADC12C170CISQ/NOPB ADC12C170CISQ/NOPB ADC12C170CISQ/NOPB
Product Name ADC12C170 12-Bit, 170 MSPS, 1.1 GHz Bandwidth A/D Converter with CMOS Outputs 3.3V Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Package Type WQFN 48-WFQFN Exposed Pad 48-WFQFN Exposed Pad 48-WFQFN Exposed Pad 48-WFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
DNL 0.5000 LSB
INL 0.9000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08L060CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
ADC08B200-Q1 8-Bit, 200 MSPS A/D Converter with Capture Buffer - ADC08B200QCIVS/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Automotive
View Details
5 suppliers
Analog to Digital Converters (ADC) - ADC0803LCN/NOPB-TI - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details