Texas Instruments ADC12C105 12-Bit, 105 MSPS A/D Converter ADC12C105CISQE/NOPB

Description
12-Bit, 105 MSPS A/D Converter 32-WQFN -40 to 85
Request a Quote Datasheet
Description
12-Bit, 105 MSPS A/D Converter 32-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC12C105 12-Bit, 105 MSPS A/D Converter - ADC12C105CISQE/NOPB - Texas Instruments
Dallas, TX, United States
ADC12C105 12-Bit, 105 MSPS A/D Converter
ADC12C105CISQE/NOPB
ADC12C105 12-Bit, 105 MSPS A/D Converter ADC12C105CISQE/NOPB
12-Bit, 105 MSPS A/D Converter 32-WQFN -40 to 85

12-Bit, 105 MSPS A/D Converter 32-WQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12C105CISQE/NOPB
131370-ADC12C105CISQE/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12C105CISQE/NOPB 131370-ADC12C105CISQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 131370-ADC12C105CISQ E/NOPB Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-WQFN (5x5) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.4 V to 3.6 V Sampling Rate: 105M Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131370-ADC12C105CISQE/NOPB
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-WQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.4 V to 3.6 V
Sampling Rate: 105M
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V Analog-to-Digital Converter IC
700-ADC12C105CISQE/NOPB
3.3V Analog-to-Digital Converter IC 700-ADC12C105CISQE/NOPB
12-Bit 105MSPS ADC, Differential Input, Parallel Interface, 3.3V Product overview: ADC12C105CISQE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12C105CISQE/N OPB can be used for catalog matching and distributor lookup.

12-Bit 105MSPS ADC, Differential Input, Parallel Interface, 3.3V Product overview: ADC12C105CISQE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12C105CISQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC12C105CISQE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC12C105CISQE/NOPBTR-ND
Analog to Digital Converters (ADC) ADC12C105CISQE/NOPBTR-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC12C105CISQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12C105CISQE/NOPB
Analog to Digital Converters (ADC) ADC12C105CISQE/NOPB
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC12C105CISQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12C105CISQE/NOPB
Analog to Digital Converters (ADC) ADC12C105CISQE/NOPB
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12C105CISQE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12C105CISQE/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12C105CISQE/NOPB
IC ADC 12BIT PIPELINED 32WQFN

IC ADC 12BIT PIPELINED 32WQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC12C105CISQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12C105CISQE/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC12C105CISQE/NOPB
IC ADC 12BIT PIPELINED 32WQFN

IC ADC 12BIT PIPELINED 32WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12C105CISQE/NOPB 131370-ADC12C105CISQE/NOPB 700-ADC12C105CISQE/NOPB ADC12C105CISQE/NOPBTR-ND ADC12C105CISQE/NOPB ADC12C105CISQE/NOPB ADC12C105CISQE/NOPB ADC12C105CISQE/NOPB
Product Name ADC12C105 12-Bit, 105 MSPS A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12C105CISQE/NOPB 3.3V Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type WQFN 32-WQFN (5x5) 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
DNL 0.2500 LSB
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC081500 High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter - ADC081500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADC08DL502 Low Power, 8-Bit, Dual 500 MSPS A/D Converter - ADC08DL502CIVV/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type LQFP
Screening Level Catalog
View Details
8 suppliers