Texas Instruments ADC124S101 4 Channel, 500 ksps to 1 Msps, 12-Bit A/D Converter ADC124S101CIMM

Description
4 Channel, 500 ksps to 1 Msps, 12-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
4 Channel, 500 ksps to 1 Msps, 12-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC124S101 4 Channel, 500 ksps to 1 Msps, 12-Bit A/D Converter - ADC124S101CIMM - Texas Instruments
Dallas, TX, United States
ADC124S101 4 Channel, 500 ksps to 1 Msps, 12-Bit A/D Converter
ADC124S101CIMM
ADC124S101 4 Channel, 500 ksps to 1 Msps, 12-Bit A/D Converter ADC124S101CIMM
4 Channel, 500 ksps to 1 Msps, 12-Bit A/D Converter 10-VSSOP -40 to 85

4 Channel, 500 ksps to 1 Msps, 12-Bit A/D Converter 10-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
12BIT Analog-to-Digital Converter IC
700-ADC124S101CIMM
12BIT Analog-to-Digital Converter IC 700-ADC124S101CIMM
IC ADC 12BIT SAR 10VSSOP Product overview: ADC124S101CIMM from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC124S101CIMM can be used for catalog matching and distributor lookup.

IC ADC 12BIT SAR 10VSSOP Product overview: ADC124S101CIMM from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC124S101CIMM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADC124S101CIMM - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 12-Bit, 1 Func, 4 Channel, Serial Access, PDSO10

ADC, Successive Approximation, 12-Bit, 1 Func, 4 Channel, Serial Access, PDSO10

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S101CIMM - 1139814-ADC124S101CIMM - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S101CIMM
1139814-ADC124S101CIMM
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S101CIMM 1139814-ADC124S101CIMM
Manufacturer: Texas Instruments Win Source Part Number: 1139814-ADC124S101CI MM Packaging: Reel Mounting Style: SMD Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 1M Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 10-VSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Computers & Computer Peripherals Family Part Number: ADC124S101 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 2.7V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1139814-ADC124S101CIMM
Packaging: Reel
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Computers & Computer Peripherals
Family Part Number: ADC124S101
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V

Buy Now
Analog to Digital Converters (ADC) - ADC124S101CIMMTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC124S101CIMMTR-ND
Analog to Digital Converters (ADC) ADC124S101CIMMTR-ND
12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S101CIMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC124S101CIMM
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC124S101CIMM
IC ADC 12BIT SAR 10VSSOP

IC ADC 12BIT SAR 10VSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC124S101CIMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC124S101CIMM
Analog to Digital Converters (ADC) ADC124S101CIMM
12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC124S101CIMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC124S101CIMM
Analog to Digital Converters (ADC) ADC124S101CIMM
12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC124S101CIMM - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC124S101CIMM
Data Acquisition - Analog to Digital Converters (ADC) ADC124S101CIMM
IC ADC 12BIT SAR 10VSSOP

IC ADC 12BIT SAR 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC124S101CIMM 700-ADC124S101CIMM ADC124S101CIMM 1139814-ADC124S101CIMM ADC124S101CIMMTR-ND ADC124S101CIMM ADC124S101CIMM ADC124S101CIMM ADC124S101CIMM
Product Name ADC124S101 4 Channel, 500 ksps to 1 Msps, 12-Bit A/D Converter 12BIT Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S101CIMM Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI, DSP Serial SPI; SPI, DSP SPI SPI; SPI, DSP
Package Type VSSOP Bulk SOP; SSOP; TSSOP10 SSOP "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1.6 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1010DIYB/NOPB - Acme Chip Technology Co., Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers