Texas Instruments ADC124S021 4 Channel, 50 ksps to 200 kSPS, 12-Bit A/D Converter ADC124S021CIMMX

Description
4 Channel, 50 ksps to 200 kSPS, 12-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote
Description
4 Channel, 50 ksps to 200 kSPS, 12-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC124S021 is a four-channel, 12-bit analog-to-digital converter with a sample rate range of 50 ksps to 200 ksps, designed for portable systems, remote data acquisition, and instrumentation. It operates from a single 2.7V to 5.25V supply, consuming 2.2 mW at 3V and 7.9 mW at 5V, and includes a power-down mode reducing consumption to 0.14 μW at 3V. The device features a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP standards, and is housed in a 10-lead VSSOP package. Operation is guaranteed over the industrial temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ADC124S021 is a four-channel, 12-bit analog-to-digital converter with a sample rate range of 50 ksps to 200 ksps, designed for portable systems, remote data acquisition, and instrumentation. It operates from a single 2.7V to 5.25V supply, consuming 2.2 mW at 3V and 7.9 mW at 5V, and includes a power-down mode reducing consumption to 0.14 μW at 3V. The device features a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP standards, and is housed in a 10-lead VSSOP package. Operation is guaranteed over the industrial temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
ADC124S021 4 Channel, 50 ksps to 200 kSPS, 12-Bit A/D Converter - ADC124S021CIMMX - Texas Instruments
Dallas, TX, United States
ADC124S021 4 Channel, 50 ksps to 200 kSPS, 12-Bit A/D Converter
ADC124S021CIMMX
ADC124S021 4 Channel, 50 ksps to 200 kSPS, 12-Bit A/D Converter ADC124S021CIMMX
4 Channel, 50 ksps to 200 kSPS, 12-Bit A/D Converter 10-VSSOP -40 to 85

4 Channel, 50 ksps to 200 kSPS, 12-Bit A/D Converter 10-VSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S021CIMMX
1139812-ADC124S021CIMMX
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S021CIMMX 1139812-ADC124S021CIMMX
Manufacturer: Texas Instruments Win Source Part Number: 1139812-ADC124S021CI MMX Packaging: Tape and Reel Mounting Style: SMD Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 200k Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Resolution: 12 Family Name: ADC124S021 Categories: Integrated Circuits Supplier Device Package: 10-VSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-TFSOP, 10-MSOP Alternative Parts (Cross-Reference): AD7682BCPZRL; MAX1364LEUB; MAX1364EUB; MAX1364LEUB-T; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: ADC124S021 Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 2.7V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1139812-ADC124S021CIMMX
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 200k
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 12
Family Name: ADC124S021
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Alternative Parts (Cross-Reference): AD7682BCPZRL; MAX1364LEUB; MAX1364EUB; MAX1364LEUB-T;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: ADC124S021
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V

Buy Now Datasheet
Singapore, Singapore
MSOP Analog-to-Digital Converter IC
700-ADC124S021CIMMX
MSOP Analog-to-Digital Converter IC 700-ADC124S021CIMMX
4-CH 12-BIT ADC, 200KS/s, SPI, MSOP, Single-Ended Product overview: ADC124S021CIMMX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC124S021CIMMX can be used for catalog matching and distributor lookup.

4-CH 12-BIT ADC, 200KS/s, SPI, MSOP, Single-Ended Product overview: ADC124S021CIMMX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC124S021CIMMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC124S021CIMMX-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC124S021CIMMX-ND
Analog to Digital Converters (ADC) ADC124S021CIMMX-ND
12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S021CIMMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC124S021CIMMX
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC124S021CIMMX
IC ADC 12BIT SAR 10VSSOP

IC ADC 12BIT SAR 10VSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC124S021CIMMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC124S021CIMMX
Analog to Digital Converters (ADC) ADC124S021CIMMX
12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC124S021CIMMX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC124S021CIMMX
Data Acquisition - Analog to Digital Converters (ADC) ADC124S021CIMMX
IC ADC 12BIT SAR 10VSSOP

IC ADC 12BIT SAR 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC124S021CIMMX 1139812-ADC124S021CIMMX 700-ADC124S021CIMMX ADC124S021CIMMX-ND ADC124S021CIMMX ADC124S021CIMMX ADC124S021CIMMX
Product Name ADC124S021 4 Channel, 50 ksps to 200 kSPS, 12-Bit A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC124S021CIMMX MSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI; SPI, DSP SPI, Serial, 4-WIRE SPI SPI; SPI, DSP
Package Type VSSOP SSOP MSOP "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1.1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ1300AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC08500 High Performance, Low Power 8-Bit, 500 MSPS A/D Converter - ADC08500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers