The ADC121S101 is a single-channel, 12-bit analog-to-digital converter with a sample rate range of 500 ksps to 1 Msps, designed for applications including automotive, portable systems, and instrumentation. It operates from a 2.7 V to 5.25 V single supply and consumes 2 mW at 3 V or 10 mW at 5 V, with power-down mode reducing consumption to 2.6 µW at 5 V. The device features an SPI, QSPI, MICROWIRE, and DSP-compatible serial interface and is available in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It is specified for operation from −40°C to 125°C and is AEC-Q100 Grade 1 qualified. Both SOT-23 and WSON packages are supported, with the part number ADC121S101CIMFX/NOPB
Single Channel, 0.5 to 1 Msps, 12-Bit A/D Converter 6-SOT-23 -40 to 125
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 1014073-ADC121S101CI
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Family Name: ADC121S101
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 1M
Alternative Parts (Cross-Reference): ADC121S101QIMFX/NOPB
Introduction Date: June 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
12-Bit 1MS/s ADC, SPI, Single-Ended, SOT-23 Product overview: ADC121S101CIMFX/NOPB
IC ADC 12BIT SAR SOT23-6
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
IC ADC 12BIT SAR SOT23-6
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC121S101CIMFX/NOPB | 296-ADC121S101CIMFX/NOPBCT-ND | 296-ADC121S101CIMFX/NOPBTR-ND | 296-ADC121S101CIMFX/NOPBDKR-ND | 1014073-ADC121S101CIMFX/NOPB | 700-ADC121S101CIMFX/NOPB | ADC121S101CIMFX/NOPB | ADC121S101CIMFX/NOPB | ADC121S101CIMFX/NOPB | ADC121S101CIMFX/NOPB |
| Product Name | ADC121S101 Single Channel, 0.5 to 1 Msps, 12-Bit A/D Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S101CIMFX/NOPB | SOT-23 Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Microwire | SPI | SPI | SPI | SPI; SPI, DSP | SPI, Serial | SPI; SPI, DSP | |||
| Package Type | SOT-23,WSON | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |