12-Bit Plus Sign 216 kHz 8 Channel Sampling Analog to Digital Converter 44-QFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 120962-ADC12048CIVF/
Packaging: Tray
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Differential, Pseudo-Differential,
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PQFP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 216k
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 44-PQFP (10x10)
IC ADC 12BIT SAR 44PQFP Product overview: ADC12048CIVF/NOPB from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12048CIVF/NOP
IC ADC 12BIT SAR 44PQFP
IC ADC 12BIT SAR 44PQFP
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 44-PQFP
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 44-PQFP (10x10)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12048CIVF/NOPB | 120962-ADC12048CIVF/NOPB | ADC12048CIVF/NOPB-ND | 700-ADC12048CIVF/NOPB | ADC12048CIVF/NOPB | ADC12048CIVF/NOPB | ADC12048CIVF/NOPB | ADC12048CIVF/NOPB |
| Product Name | ADC12048 12-Bit Plus Sign 216 kHz 8 Channel Sampling Analog to Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12048CIVF/NOPB | Analog to Digital Converters (ADC) | 12BIT Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | PLCC,QFP | QFP; 44-PQFP | 44-QFP | Bulk | 44-QFP | QFP; 44-QFP | QFP; 44-QFP | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |