12-Bit Plus Sign 216 kHz 8 Channel Sampling Analog to Digital Converter 44-PLCC -40 to 85
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 44-PLCC (16.58x16.58)
12-Bit 278KS/s 8-Ch Parallel ADC, PLCC, -40 to 85°C Product overview: ADC12048CIV from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12048CIV can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 44PLCC
12 Bit Analog to Digital Converter 4, 8 Input 1 44-PLCC (16.59x16.59)
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 44-PLCC (16.58x16.58)
IC ADC 12BIT 44PLCC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12048CIV | ADC12048CIV-ND | 700-ADC12048CIV | ADC12048CIV | ADC12048CIV | ADC12048CIV | ADC12048CIV |
| Product Name | ADC12048 12-Bit Plus Sign 216 kHz 8 Channel Sampling Analog to Digital Converter | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | PLCC,QFP | 44-LCC (J-Lead) | PLCC | 44-LCC (J-Lead) | 44-LCC (J-Lead) | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |