Texas Instruments ADC11DV200 Dual 11-bit, 200 MSPS Low-Power A/D Converter with Parallel LVDS/CMOS Outputs ADC11DV200CISQE/NOPB

Description
Dual 11-bit, 200 MSPS Low-Power A/D Converter with Parallel LVDS/CMOS Outputs 60-WQFN -40 to 85
Request a Quote
Description
Dual 11-bit, 200 MSPS Low-Power A/D Converter with Parallel LVDS/CMOS Outputs 60-WQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual 11-bit, 200 MSPS analog-to-digital converter with selectable LVDS or CMOS outputs, housed in a 60-pin WQFN package measuring 9×9×0.8 mm, operating from a single 1.8 V supply with a temperature range of −40°C to +85°C. The device features an internal sample-and-hold, power scaling with clock frequency, and a clock duty cycle stabilizer. Power consumption is 450 mW at 200 MSPS in LVDS mode and 280 mW at 170 MSPS in CMOS mode, with an ENOB of 10.06 bits at 70 MHz and a full-power bandwidth exceeding 900 MHz.

Datasheet Summary
Powered by GS/AI

Dual 11-bit, 200 MSPS analog-to-digital converter with selectable LVDS or CMOS outputs, housed in a 60-pin WQFN package measuring 9×9×0.8 mm, operating from a single 1.8 V supply with a temperature range of −40°C to +85°C. The device features an internal sample-and-hold, power scaling with clock frequency, and a clock duty cycle stabilizer. Power consumption is 450 mW at 200 MSPS in LVDS mode and 280 mW at 170 MSPS in CMOS mode, with an ENOB of 10.06 bits at 70 MHz and a full-power bandwidth exceeding 900 MHz.

Suppliers

Company
Product
Description
Supplier Links
ADC11DV200 Dual 11-bit, 200 MSPS Low-Power A/D Converter with Parallel LVDS/CMOS Outputs - ADC11DV200CISQE/NOPB - Texas Instruments
Dallas, TX, United States
ADC11DV200 Dual 11-bit, 200 MSPS Low-Power A/D Converter with Parallel LVDS/CMOS Outputs
ADC11DV200CISQE/NOPB
ADC11DV200 Dual 11-bit, 200 MSPS Low-Power A/D Converter with Parallel LVDS/CMOS Outputs ADC11DV200CISQE/NOPB
Dual 11-bit, 200 MSPS Low-Power A/D Converter with Parallel LVDS/CMOS Outputs 60-WQFN -40 to 85

Dual 11-bit, 200 MSPS Low-Power A/D Converter with Parallel LVDS/CMOS Outputs 60-WQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC11DV200CISQE/NOPB
767743-ADC11DV200CISQE/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC11DV200CISQE/NOPB 767743-ADC11DV200CISQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 767743-ADC11DV200CIS QE/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 60-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 11 Number of Converters: 1 Family Name: ADC11DV200 Categories: Integrated Circuits (ICs) Sampling Rate: 200M Manufacturer Package: 60-WQFN (9x9) Alternative Parts (Cross-Reference): AD9627BCPZ-125; AD9627BCPZ11-150; AD9600BCPZ-125; Introduction Date: April 23, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 767743-ADC11DV200CISQE/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 60-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 11
Number of Converters: 1
Family Name: ADC11DV200
Categories: Integrated Circuits (ICs)
Sampling Rate: 200M
Manufacturer Package: 60-WQFN (9x9)
Alternative Parts (Cross-Reference): AD9627BCPZ-125; AD9627BCPZ11-150; AD9600BCPZ-125;
Introduction Date: April 23, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual Analog-to-Digital Converter IC - 700-ADC11DV200CISQE/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Analog-to-Digital Converter IC
700-ADC11DV200CISQE/NOPB
Dual Analog-to-Digital Converter IC 700-ADC11DV200CISQE/NOPB
200MSPS Dual-Ch 11-Bit ADC, LVDS/Parallel, Diff In Product overview: ADC11DV200CISQE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC11DV200CISQE/ NOPB can be used for catalog matching and distributor lookup.

200MSPS Dual-Ch 11-Bit ADC, LVDS/Parallel, Diff In Product overview: ADC11DV200CISQE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC11DV200CISQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC11DV200CISQE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC11DV200CISQE/NOPBTR-ND
Analog to Digital Converters (ADC) ADC11DV200CISQE/NOPBTR-ND
11 Bit Analog to Digital Converter 2 Input 1 Pipelined 60-WQFN (9x9)

11 Bit Analog to Digital Converter 2 Input 1 Pipelined 60-WQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC11DV200CISQE/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC11DV200CISQE/NOPBDKR-ND
Analog to Digital Converters (ADC) ADC11DV200CISQE/NOPBDKR-ND
11 Bit Analog to Digital Converter 2 Input 1 Pipelined 60-WQFN (9x9)

11 Bit Analog to Digital Converter 2 Input 1 Pipelined 60-WQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC11DV200CISQE/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC11DV200CISQE/NOPBCT-ND
Analog to Digital Converters (ADC) ADC11DV200CISQE/NOPBCT-ND
11 Bit Analog to Digital Converter 2 Input 1 Pipelined 60-WQFN (9x9)

11 Bit Analog to Digital Converter 2 Input 1 Pipelined 60-WQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC11DV200CISQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC11DV200CISQE/NOPB
Analog to Digital Converters (ADC) ADC11DV200CISQE/NOPB
11 Bit Analog to Digital Converter 2 Input 1 Pipelined 60-WQFN (9x9)

11 Bit Analog to Digital Converter 2 Input 1 Pipelined 60-WQFN (9x9)

Buy Now
Analog to Digital Converters (ADC) - ADC11DV200CISQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC11DV200CISQE/NOPB
Analog to Digital Converters (ADC) ADC11DV200CISQE/NOPB
11 Bit Analog to Digital Converter 2 Input 1 Pipelined 60-WQFN (9x9)

11 Bit Analog to Digital Converter 2 Input 1 Pipelined 60-WQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC11DV200CISQE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC11DV200CISQE/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC11DV200CISQE/NOPB
IC ADC 11BIT PIPELINED 60WQFN

IC ADC 11BIT PIPELINED 60WQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC11DV200CISQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC11DV200CISQE/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC11DV200CISQE/NOPB
IC ADC 11BIT PIPELINED 60WQFN

IC ADC 11BIT PIPELINED 60WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC11DV200CISQE/NOPB 767743-ADC11DV200CISQE/NOPB 700-ADC11DV200CISQE/NOPB ADC11DV200CISQE/NOPBTR-ND ADC11DV200CISQE/NOPBDKR-ND ADC11DV200CISQE/NOPBCT-ND ADC11DV200CISQE/NOPB ADC11DV200CISQE/NOPB ADC11DV200CISQE/NOPB ADC11DV200CISQE/NOPB
Product Name ADC11DV200 Dual 11-bit, 200 MSPS Low-Power A/D Converter with Parallel LVDS/CMOS Outputs Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC11DV200CISQE/NOPB Dual Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type WQFN 60-WFQFN Exposed Pad 60-WFQFN Exposed Pad 60-WFQFN Exposed Pad 60-WFQFN Exposed Pad 60-WFQFN Exposed Pad 60-WFQFN Exposed Pad
Screening Level Catalog
Resolution 11 bits 11 bits 11 bits 11 bits 11 bits 11 bits 11 bits
DNL 0.3200 LSB
INL 0.6500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter - ADC08D500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers