Texas Instruments ADC1175 8-Bit, 20MHz, 60mW A/D Converter ADC1175CIMTC/NOPB

Description
8-Bit, 20MHz, 60mW A/D Converter 24-TSSOP -20 to 70
Request a Quote
Description
8-Bit, 20MHz, 60mW A/D Converter 24-TSSOP -20 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC1175 is an 8-bit, 20 Msps analog-to-digital converter with 60 mW power consumption, designed for video, imaging, and communications applications. It operates from a single +5V supply and features a TSSOP-24 package with dimensions of 495 mm length, 8 mm width, and 2514.6 µm height, suitable for commercial temperature range operation from -20°C to +75°C. The device includes an internal sample-and-hold function, a reference ladder with accessible top and bottom pins for flexible input range configuration, and TRI-STATE digital outputs with CMOS/TTL compatibility. It ensures no missing codes and provides 7.5 ENOB typical resolution.

Datasheet Summary
Powered by GS/AI

The ADC1175 is an 8-bit, 20 Msps analog-to-digital converter with 60 mW power consumption, designed for video, imaging, and communications applications. It operates from a single +5V supply and features a TSSOP-24 package with dimensions of 495 mm length, 8 mm width, and 2514.6 µm height, suitable for commercial temperature range operation from -20°C to +75°C. The device includes an internal sample-and-hold function, a reference ladder with accessible top and bottom pins for flexible input range configuration, and TRI-STATE digital outputs with CMOS/TTL compatibility. It ensures no missing codes and provides 7.5 ENOB typical resolution.

Suppliers

Company
Product
Description
Supplier Links
ADC1175 8-Bit, 20MHz, 60mW A/D Converter - ADC1175CIMTC/NOPB - Texas Instruments
Dallas, TX, United States
ADC1175 8-Bit, 20MHz, 60mW A/D Converter
ADC1175CIMTC/NOPB
ADC1175 8-Bit, 20MHz, 60mW A/D Converter ADC1175CIMTC/NOPB
8-Bit, 20MHz, 60mW A/D Converter 24-TSSOP -20 to 70

8-Bit, 20MHz, 60mW A/D Converter 24-TSSOP -20 to 70

Buy Now Datasheet
8-bit TSSOP Analog-to-Digital Converter IC - 700-ADC1175CIMTC/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit TSSOP Analog-to-Digital Converter IC
700-ADC1175CIMTC/NOPB
8-bit TSSOP Analog-to-Digital Converter IC 700-ADC1175CIMTC/NOPB
8-Bit 20MSPS Analog-to-Digital Converter (ADC) 24-TSSOP -20 to 75 Product overview: ADC1175CIMTC/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1175CIMTC/NOP B can be used for catalog matching and distributor lookup.

8-Bit 20MSPS Analog-to-Digital Converter (ADC) 24-TSSOP -20 to 75 Product overview: ADC1175CIMTC/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1175CIMTC/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC1175CIMTC/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC1175CIMTC/NOPB-ND
Analog to Digital Converters (ADC) ADC1175CIMTC/NOPB-ND
8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

Buy Now Datasheet
 - ADC1175CIMTC/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC1175 8-Bit 20MSPS Analog-to-Digital Converter (ADC)

ADC1175 8-Bit 20MSPS Analog-to-Digital Converter (ADC)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175CIMTC/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC1175CIMTC/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC1175CIMTC/NOPB
IC ADC 8BIT TWO-STEP 24TSSOP

IC ADC 8BIT TWO-STEP 24TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC1175CIMTC/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC1175CIMTC/NOPB
Analog to Digital Converters (ADC) ADC1175CIMTC/NOPB
8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Two-Step 24-TSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC1175CIMTC/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC1175CIMTC/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC1175CIMTC/NOPB
IC ADC 8BIT TWO-STEP 24TSSOP

IC ADC 8BIT TWO-STEP 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC1175CIMTC/NOPB 700-ADC1175CIMTC/NOPB ADC1175CIMTC/NOPB-ND ADC1175CIMTC/NOPB ADC1175CIMTC/NOPB ADC1175CIMTC/NOPB ADC1175CIMTC/NOPB
Product Name ADC1175 8-Bit, 20MHz, 60mW A/D Converter 8-bit TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type TSSOP TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP24 24-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits
DNL 0.3500 LSB
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers
Analog to Digital Converters (ADC) - ADC08038CMJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube
Resolution 8 bits
View Details
2 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
8 suppliers