12 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-VQFNP (8x8)
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-VQFNP (8x8)
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-VQFNP (8x8)
IC ADC 12BIT PIPELINED 56VQFNP
IC ADC 12BIT PIPELINED 56VQFNP
| DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-AD3421QRWETQ1TR-ND | 296-AD3421QRWETQ1CT-ND | AD3421QRWETQ1 | AD3421QRWETQ1 | AD3421QRWETQ1 |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial | Serial | Serial; LVDS - Serial | |
| Package Type | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | |
| Packing Method | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Pins | 56 | 56 | |||
| Resolution | 12 bits | 12 bits | 12 bits |