Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574AKE AD574AKE

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859544-AD574AKE Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-LCC (11.43x11.43) Package: Tube Package: 28-LCC Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-LCC (11.43x11.43) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859544-AD574AKE Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-LCC (11.43x11.43) Package: Tube Package: 28-LCC Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-LCC (11.43x11.43) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574AKE
859544-AD574AKE
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574AKE 859544-AD574AKE
Manufacturer: Analog Devices Inc. Win Source Part Number: 859544-AD574AKE Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-LCC (11.43x11.43) Package: Tube Package: 28-LCC Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-LCC (11.43x11.43) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859544-AD574AKE
Operating Temperature Range: 0°C ~ 70°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-LCC (11.43x11.43)
Package: Tube
Package: 28-LCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-LCC (11.43x11.43)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD574AKE - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD574AKE
Data Acquisition - Analog to Digital Converters (ADC) AD574AKE
IC ADC 12BIT SAR 28LCC

IC ADC 12BIT SAR 28LCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859544-AD574AKE AD574AKE
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574AKE Data Acquisition - Analog to Digital Converters (ADC)
Package Type 28-LCC (11.43x11.43)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921265 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μsop
Features Single-Supply
View Details
ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
10BIT Analog-to-Digital Converter IC - 768-SI8901B-A02-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C, SMBus
Package Type Tube
Packing Method Tube
View Details
4 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1674AR - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details