Texas Instruments Flip Flops 95H28DC

Description
D Flip-Flop, 2-Func, Positive Edge Triggered, ECL, CDIP16
Request a Quote Datasheet
Description
D Flip-Flop, 2-Func, Positive Edge Triggered, ECL, CDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 95H28DC - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 2-Func, Positive Edge Triggered, ECL, CDIP16

D Flip-Flop, 2-Func, Positive Edge Triggered, ECL, CDIP16

Supplier's Site Datasheet
Flip Flops - 95H28DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
95H28DC
Flip Flops 95H28DC
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 95H28DC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
95H28DC
Integrated Circuits (ICs) - Logic - Flip Flops 95H28DC
D FLIP-FLOP, ECL

D FLIP-FLOP, ECL

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 95H28DC 95H28DC 95H28DC
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
6 suppliers
Flip Flops - 74AHC374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT175MTCX - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details