Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 9094PC

Description
J-K FLIP-FLOP
Datasheet
Description
J-K FLIP-FLOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 9094PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
9094PC
Integrated Circuits (ICs) - Logic - Flip Flops 9094PC
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site
Flip Flops - 9094PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
9094PC
Flip Flops 9094PC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 9094PC 9094PC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74ALVT16823DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 5962-9070101MEA - Lingto Electronic Limited
Specs
fMAX 54 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details