Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 9024DC

Description
Win Source Part Number: 1381232-9024DC Category: Integrated Circuits (ICs)>Logic>Flip Flops Type: JK Type Package: Bulk Standard Package: 82 pcs Output Type: Complementary Current - Output High, Low: -, 16mA Function: Master Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 33ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CDIP Temperature Range - Operating: 0°C ~ 75°C Clock Frequency: 25 MHz ECCN: EAR99 Fake Threat In the Open Market: 66 pct. Current - Quiescent (Iq): 14 mA REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor (TI) Base Product Number: 9024 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1381232-9024DC Category: Integrated Circuits (ICs)>Logic>Flip Flops Type: JK Type Package: Bulk Standard Package: 82 pcs Output Type: Complementary Current - Output High, Low: -, 16mA Function: Master Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 33ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CDIP Temperature Range - Operating: 0°C ~ 75°C Clock Frequency: 25 MHz ECCN: EAR99 Fake Threat In the Open Market: 66 pct. Current - Quiescent (Iq): 14 mA REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor (TI) Base Product Number: 9024 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 1381232-9024DC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1381232-9024DC
Integrated Circuits (ICs) - Logic - Flip Flops 1381232-9024DC
Win Source Part Number: 1381232-9024DC Category: Integrated Circuits (ICs)>Logic>Flip Flops Type: JK Type Package: Bulk Standard Package: 82 pcs Output Type: Complementary Current - Output High, Low: -, 16mA Function: Master Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 33ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CDIP Temperature Range - Operating: 0°C ~ 75°C Clock Frequency: 25 MHz ECCN: EAR99 Fake Threat In the Open Market: 66 pct. Current - Quiescent (Iq): 14 mA REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor (TI) Base Product Number: 9024 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381232-9024DC
Category: Integrated Circuits (ICs)>Logic>Flip Flops
Type: JK Type
Package: Bulk
Standard Package: 82 pcs
Output Type: Complementary
Current - Output High, Low: -, 16mA
Function: Master Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 33ns @ 5V, 15pF
Trigger Type: Positive Edge
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 16-CDIP (0.300", 7.62mm)
Supplier Device Package: 16-CDIP
Temperature Range - Operating: 0°C ~ 75°C
Clock Frequency: 25 MHz
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
Current - Quiescent (Iq): 14 mA
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: National Semiconductor (TI)
Base Product Number: 9024
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 9024DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
9024DC
Integrated Circuits (ICs) - Logic - Flip Flops 9024DC
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site
Flip Flops - 9024DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
9024DC
Flip Flops 9024DC
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1381232-9024DC 9024DC 9024DC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 33 ns
fMAX 25 MHz
Low-level Output Current (Sink) 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Octal D-type flip-flop with reset; positive-edge trigger - 74HCT273BQ-Q100X - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers
Logic - Flip Flops - 74ACT374PC - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details