Quadruple D-type flip-flops with clear, available in a 16-pin CDIP package measuring 24.38 mm × 6.92 mm, operate from 2 V to 6 V, feature complementary outputs, and support a temperature range of -55°C to 125°C.
Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
QUADRUPLE D-TYPE FLIP-FLOPS WITH
| Texas Instruments | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 8408901EA | 8408901EA | 8408901EA | 8408901EA |
| Product Name | SN54HC175 Quadruple D-type Flip-Flops With Clear | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | ||
| Propagation Delay | 32 ns | |||
| fMAX | 28 MHz |