Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin CFP package, operating from -55°C to 125°C, with a wide supply voltage range of 2 V to 6 V, maximum static current consumption of 80 µA, and ±6-mA output drive at 5 V.
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CFP -55 to 125
SN54HC374 OCTAL D-TYPE EDGE-TRIG
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | 8407101SA | 8407101SA |
| Product Name | SN54HC374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 3.3V; 5V; 3.3,5 | |
| Output Characteristics | 3-State | |
| Propagation Delay | 38 ns | |
| fMAX | 28 MHz |