Texas Instruments SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset 8405601CA

Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset - 8405601CA - Texas Instruments
Dallas, TX, United States
SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset
8405601CA
SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset 8405601CA
Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 14-CDIP -55 to 125

Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset 14-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
8405601CA
Integrated Circuits (ICs) - Logic - Flip Flops 8405601CA
DUAL D-TYPE POSITIVE-EDGE-TRIGGE

DUAL D-TYPE POSITIVE-EDGE-TRIGGE

Supplier's Site
Flip Flops - 8405601CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
8405601CA
Flip Flops 8405601CA
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 8405601CA 8405601CA 8405601CA
Product Name SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V
Propagation Delay 37 ns
fMAX 28 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301QRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details
2 suppliers
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Flip Flops - 54LS379FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers