The 8404201CA is a CDIP package version of the SNJ54HC27, which contains three independent 3-input positive-NOR gates. It operates within a wide voltage range of 2 V to 6 V and is capable of driving up to 10 LSTTL loads. The device features low power consumption with a maximum ICC of 20 µA and a typical propagation delay (tpd) of 9 ns at 6 V. It has a low input current of 1 µA maximum and can operate in a temperature range from -55°C to 125°C. The product is suitable for applications requiring reliable logic functions with minimal power usage.
Triple 3-Input Positive-NOR Gates 14-CDIP -55 to 125
IC TRPL 3-INP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 8404201CA | 8404201CA | 8404201CA |
| Product Name | SN54HC27 Triple 3-Input Positive-NOR Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR |