Texas Instruments SN54LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 7801102RA

Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 7801102RA - Texas Instruments
Dallas, TX, United States
SN54LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs
7801102RA
SN54LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 7801102RA
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125

Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
7801102RA
Integrated Circuits (ICs) - Logic - Flip Flops 7801102RA
OCTAL D-TYPE EDGE TRIGGERED FLIP

OCTAL D-TYPE EDGE TRIGGERED FLIP

Supplier's Site
Flip Flops - 7801102RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
7801102RA
Flip Flops 7801102RA
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 7801102RA 7801102RA 7801102RA
Product Name SN54LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Output Characteristics 3-State
Propagation Delay 28 ns
fMAX 35 MHz
Operating Current 40 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74ALVTH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
Output Characteristics 3-State
View Details
6 suppliers
 - 54H74FM - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type FL14
Logic Family TTL
View Details
3 suppliers
SN54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable - 5962-8780701RA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
View Details