Octal D-Type edge-triggered flip-flops with 3-state outputs in a 20-pin LCCC package, operating from -55°C to 125°C.
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-LCCC -55 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC
OCTAL D-TYPE EDGE TRIGGERED FLIP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 78011022A | 78011022A | 78011022A |
| Product Name | SN54LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Output Characteristics | 3-State | ||
| Propagation Delay | 28 ns | ||
| fMAX | 35 MHz | ||
| Operating Current | 40 mA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |