Texas Instruments SN54LS273 Octal D-type Flip-Flop With Clear 7801001RA

Description
Octal D-type Flip-Flop With Clear 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Flip-Flop With Clear 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS273 Octal D-type Flip-Flop With Clear - 7801001RA - Texas Instruments
Dallas, TX, United States
SN54LS273 Octal D-type Flip-Flop With Clear
7801001RA
SN54LS273 Octal D-type Flip-Flop With Clear 7801001RA
Octal D-type Flip-Flop With Clear 20-CDIP -55 to 125

Octal D-type Flip-Flop With Clear 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
7801001RA
Integrated Circuits (ICs) - Logic - Flip Flops 7801001RA
OCTAL D-TYPE FLIP-FLOP WITH CLEA

OCTAL D-TYPE FLIP-FLOP WITH CLEA

Supplier's Site
Flip Flops - 7801001RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
7801001RA
Flip Flops 7801001RA
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 7801001RA 7801001RA 7801001RA
Product Name SN54LS273 Octal D-type Flip-Flop With Clear Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Propagation Delay 27 ns
fMAX 35 MHz
Operating Current 27 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9314901QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details