Octal D-type flip-flop with clear in a 20-pin LCCC package, operating over a temperature range of -55°C to 125°C, with a maximum clock frequency of 30 MHz, typical power dissipation of 10 milliwatts per flip-flop, and a supply voltage range of 4.5 V to 5.5 V.
Octal D-type Flip-Flop With Clear 20-LCCC -55 to 125
D Flip-Flop, LS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, CQCC20
OCTAL D-TYPE FLIP-FLOP WITH CLEA
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 78010012A | 78010012A | 78010012A | 78010012A | 78010012A |
| Product Name | SN54LS273 Octal D-type Flip-Flop With Clear | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | |||
| Propagation Delay | 27 ns | ||||
| fMAX | 35 MHz | ||||
| Operating Current | 27 mA | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |