Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
TEXAS INSTRUMENTS
7706002CA -- CD4072B-MIL CMOS DUAL 4-INPUT OR GATE
Texas Instruments
CD4072B-MIL CMOS Dual 4-Input OR Gate
7706002CA
Description
CMOS Dual 4-Input OR Gate 14-CDIP -55 to 125
Texas Instruments
Done
Request a Quote
Email Supplier
Datasheet
Description
CMOS Dual 4-Input OR Gate 14-CDIP -55 to 125
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Texas Instruments
Dallas, TX, United States
CD4072B-MIL CMOS Dual 4-Input OR Gate
7706002CA
CD4072B-MIL CMOS Dual 4-Input OR Gate
7706002CA
CMOS Dual 4-Input OR Gate 14-CDIP -55 to 125
CMOS Dual 4-Input OR Gate 14-CDIP -55 to 125
Buy Now
Datasheet
Technical Specifications
Texas Instruments
Product Category
Logic Gates
Product Number
7706002CA
Product Name
CD4072B-MIL CMOS Dual 4-Input OR Gate
Gate Type
OR
Supply Voltage
3V; 10
Logic Family
CD4000
Propagation Delay
250 ns
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Integrated Circuits (ICs) - Logic - Gates and Inverters
54LS09FMQB
Specs
Gate Type
AND
IC Package Type
Other; 14-CFlatPack
View Details
2
suppliers
Texas Instruments
Logic IC
5454DM
Specs
Gate Type
NOT; AND; OR
Logic Family
TTL
IC Package Type
DIP; Other; CDIP14
View Details
3
suppliers
Texas Instruments
Gates and Inverters
54AC02DM
Specs
Gate Type
NOR; NOR Gate
Supply Voltage
2V ~ 6V
Inputs
2
View Details
Texas Instruments
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs
5962-86871012A
Specs
Gate Type
Buffer/Driver; NAND
Logic Family
ALS
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2
suppliers