Texas Instruments SN74LVTH16541 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 74LVTH16541DLRG4

Description
3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH16541 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs - 74LVTH16541DLRG4 - Texas Instruments
Dallas, TX, United States
SN74LVTH16541 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs
74LVTH16541DLRG4
SN74LVTH16541 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 74LVTH16541DLRG4
3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85

3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit SSOP Interface Transceiver IC
704-74LVTH16541DLRG4
16-bit SSOP Interface Transceiver IC 704-74LVTH16541DLRG4
3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85 Product overview: 74LVTH16541DLRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVTH16541DLRG4 can be used for catalog matching and distributor lookup.

3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85 Product overview: 74LVTH16541DLRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVTH16541DLRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH16541DLRG4 - 1133278-74LVTH16541DLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH16541DLRG4
1133278-74LVTH16541DLRG4
Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH16541DLRG4 1133278-74LVTH16541DLRG4
Manufacturer: Texas Instruments Win Source Part Number: 1133278-74LVTH16541D LRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH16541 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1133278-74LVTH16541DLRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH16541
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74LVTH16541DLRG4 704-74LVTH16541DLRG4 1133278-74LVTH16541DLRG4
Product Name SN74LVTH16541 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 16-bit SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH16541DLRG4
Technology LVT
Device Type Buffer Transceiver Buffer
Supply Voltage 2.7V; 3.3V; Other; 3.3 Other; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SN55114 Dual Differential Line Driver - 5962-88744022A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specialized - 32P4903B-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers