Texas Instruments Logic - Logic - Flip Flops - 74LVTH16374DGGR 74LVTH16374DGGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 815983-74LVTH16374DG GR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 815983-74LVTH16374DG GR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVTH16374DGGR
815983-74LVTH16374DGGR
Logic - Logic - Flip Flops - 74LVTH16374DGGR 815983-74LVTH16374DGGR
Manufacturer: Texas Instruments Win Source Part Number: 815983-74LVTH16374DG GR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 815983-74LVTH16374DGGR
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 815983-74LVTH16374DGGR
Product Name Logic - Logic - Flip Flops - 74LVTH16374DGGR
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701QRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details
4 suppliers
Hex D-type flip-flop with reset; positive-edge trigger - 74HCT174PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 5962-8772501RA - Lingto Electronic Limited
Specs
fMAX 50 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details