The SN74LVTH162244 is a 3.3-V ABT 16-bit buffer/driver with 3-state outputs, designed for low-voltage operation with TTL interfacing to 5-V systems. It is offered in a 54-ball ZRD package, featuring 22-Ω series resistors on outputs to reduce overshoot and undershoot, bus-hold circuitry on inputs, and support for hot insertion. The device operates from 2.7 V to 3.6 V, complies with JESD17 for latch-up immunity, and exceeds 2000 V HBM and 200 V MM ESD protection standards. Output drive strength is rated at 12 mA, with typical output ground bounce under 0.8 V at 3.3 V and 25°C.
3.3.-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 54-BGA MICROSTAR JUNIOR -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1133244-74LVTH162244
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 54-BGA MICROSTAR JUNIOR (8.0x5.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 54-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH162244
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
Bus Driver, LVT Series, 4-Func, 4-Bit, True Output, BICMOS, PBGA54
16-Bit 3-State Buffer/Driver, 3.3V, BICMOS, TFBGA Product overview: 74LVTH162244ZRDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVTH162244ZRDR
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 74LVTH162244ZRDR | 1133244-74LVTH162244ZRDR | 74LVTH162244ZRDR | 704-74LVTH162244ZRDR |
| Product Name | SN74LVTH162244 3.3.-V ABT 16-Bit Buffers/Drivers With 3-State Outputs | Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH162244ZRDR | 16-bit 3.3V Interface Transceiver IC | |
| Technology | LVT | |||
| Device Type | Buffer | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |