Texas Instruments Logic - Logic - Flip Flops - 74HC574NSR 74HC574NSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 717319-74HC574NSR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 717319-74HC574NSR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HC574NSR
717319-74HC574NSR
Logic - Logic - Flip Flops - 74HC574NSR 717319-74HC574NSR
Manufacturer: Texas Instruments Win Source Part Number: 717319-74HC574NSR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 717319-74HC574NSR
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 717319-74HC574NSR
Product Name Logic - Logic - Flip Flops - 74HC574NSR
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Integrated Circuits (ICs) - Logic - Flip Flops - 1370985-74HC173D,652 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 6V
Propagation Delay 30 ns
View Details
6 suppliers
Logic - Flip Flops - 74ABT16374CMTDX - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details