The 74HC173D,652 is a quad positive-edge triggered D-type flip-flop designed for use in digital circuits. It features four flip-flops, each with clock (CP), master reset (MR), two input enable (E1, E2), and two output enable (OE1, OE2) inputs. The outputs will reflect the state of the corresponding data inputs (Dn) on the LOW-to-HIGH clock transition, provided the input enables are LOW. The device can enter a hold mode when either input enable is HIGH, maintaining the previous output state regardless of clock and data inputs. An asynchronous master reset can force the outputs LOW, and the output enable pins can set the outputs to a high-impedance state. The 74HC173D,652 complies with JEDEC standard no. 7A and operates with CMOS input levels. It is specified for a temperature range of -40 °C to +125 °C and offers ESD protection exceeding 2000 V for HBM and 200 V for MM. The device is housed in a plastic small outline package (SO16) with a body width of 3.9 mm, making it suitable for various applications requiring reliable data storage and transfer.
Win Source Part Number: 1370985-74HC173D,652
Category: Integrated Circuits (ICs) - Logic - Flip Flops
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 51 pct.
Type: D-Type
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74HC
Package: Tube
Product Status: Obsolete
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Base Product Number: 74HC173
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Master Reset
Voltage - Supply: 2V ~ 6V
Output Type: Tri-State, Non-Inverted
Clock Frequency: 95 MHz
Current - Quiescent (Iq): 4 µA
Current - Output High, Low: 7.8mA, 7.8mA
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 4BIT 16SO
IC FF D-TYPE SNGL 4BIT 16SO
2V~6V 95MHz 30ns@6V,50pF D-Type 4 4uA SOIC-16 Flip Flops ROHS
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1370985-74HC173D,652 | 1727-6431-ND | 74HC173D,652 | 74HC173D,652 | 74HC173D,652 | 74HC173D,652 |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic ICs >> Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2V~6V | ||
| Propagation Delay | 30 ns | 30 ns | 30 ns | |||
| fMAX | 95 MHz | 95 MHz | 95 MHz | |||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA |