Texas Instruments CY74FCT16244T 16-Bit Buffers/Drivers with 3-State Outputs 74FCT16244ATPACTE4

Description
16-Bit Buffers/Drivers with 3-State Outputs 48-TSSOP -40 to 85
Request a Quote
Description
16-Bit Buffers/Drivers with 3-State Outputs 48-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY74FCT16244T is a 16-bit buffer/driver designed for high-speed and low-power applications, suitable for memory and clock driving, as well as bus interface applications. It features three-state outputs that allow for flexible operation in 4-bit, 8-bit, or combined 16-bit configurations. The device supports partial-power-down mode through its Ioff circuitry, which prevents backflow current when powered down, making it ideal for applications with high-capacitance loads and low-impedance backplanes. This component is specified for an industrial temperature range of -40°C to +85°C and operates with a supply voltage of 5V ±10%. The output drivers can sink up to 64 mA and source up to 32 mA, with typical output skew less than 250 ps. The device is available in TSSOP and SSOP packages, facilitating simplified board layout. Additionally, it includes edge-rate control circuitry to improve noise characteristics and has ESD protection greater than 2000V.

Datasheet Summary
Powered by GS/AI

The CY74FCT16244T is a 16-bit buffer/driver designed for high-speed and low-power applications, suitable for memory and clock driving, as well as bus interface applications. It features three-state outputs that allow for flexible operation in 4-bit, 8-bit, or combined 16-bit configurations. The device supports partial-power-down mode through its Ioff circuitry, which prevents backflow current when powered down, making it ideal for applications with high-capacitance loads and low-impedance backplanes. This component is specified for an industrial temperature range of -40°C to +85°C and operates with a supply voltage of 5V ±10%. The output drivers can sink up to 64 mA and source up to 32 mA, with typical output skew less than 250 ps. The device is available in TSSOP and SSOP packages, facilitating simplified board layout. Additionally, it includes edge-rate control circuitry to improve noise characteristics and has ESD protection greater than 2000V.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT16244T 16-Bit Buffers/Drivers with 3-State Outputs
74FCT16244ATPACTE4
CY74FCT16244T 16-Bit Buffers/Drivers with 3-State Outputs 74FCT16244ATPACTE4
16-Bit Buffers/Drivers with 3-State Outputs 48-TSSOP -40 to 85

16-Bit Buffers/Drivers with 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 74FCT16244ATPACTE4
Product Name CY74FCT16244T 16-Bit Buffers/Drivers with 3-State Outputs
Technology FCT
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-90563012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN55182-SP Rad-Tolerant Class V, Dual Differential Line Receiver - 5962-7900801VDA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
Encoders, Decoders, Converters - 2D1064JG - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details