Texas Instruments CY74FCT162245T 16-Bit Bus Transceivers with 3-State Outputs 74FCT162245ATPACT

Description
16-Bit Bus Transceivers with 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Bus Transceivers with 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT162245T 16-Bit Bus Transceivers with 3-State Outputs
74FCT162245ATPACT
CY74FCT162245T 16-Bit Bus Transceivers with 3-State Outputs 74FCT162245ATPACT
16-Bit Bus Transceivers with 3-State Outputs 48-TSSOP -40 to 85

16-Bit Bus Transceivers with 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 5V TSSOP Interface Transceiver IC
704-74FCT162245ATPACT
16-bit 5V TSSOP Interface Transceiver IC 704-74FCT162245ATPACT
16-Bit Bidirectional 3-State Bus Transceiver, 5V, TSSOP Product overview: 74FCT162245ATPACT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162245ATPAC T can be used for catalog matching and distributor lookup.

16-Bit Bidirectional 3-State Bus Transceiver, 5V, TSSOP Product overview: 74FCT162245ATPACT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162245ATPACT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162245ATPACT - 1131396-74FCT162245ATPACT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162245ATPACT
1131396-74FCT162245ATPACT
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162245ATPACT 1131396-74FCT162245ATPACT
Manufacturer: Texas Instruments Win Source Part Number: 1131396-74FCT162245A TPACT Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: 74FCT162245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1131396-74FCT162245ATPACT
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: 74FCT162245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74FCT162245ATPACT 704-74FCT162245ATPACT 1131396-74FCT162245ATPACT
Product Name CY74FCT162245T 16-Bit Bus Transceivers with 3-State Outputs 16-bit 5V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162245ATPACT
Technology FCT
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
 - 54ACT373DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details