16-bit dual-supply bus transceiver with configurable voltage translation and 3-state outputs, designed for asynchronous communication between buses operating from 1.4 V to 3.6 V. The device is packaged in a VFBGA (GQL) with 56 terminals, supports bus-hold circuitry, and offers overvoltage-tolerant
16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation 56-BGA MICROSTAR JUNIOR -40 to 85
16-Bit Bus Transceiver, 400Mbps, 1.4-3.6V, VFBGA Product overview: 74AVCAH164245ZQLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74AVCAH164245ZQL
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74AVCAH164245ZQLR | 732-74AVCAH164245ZQLR |
| Product Name | SN74AVCAH164245 16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation | 16-bit 3.6V Interface Transceiver IC |
| Technology | AVC | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | 1.5V; 1.8V; 2.5V; 3.3V; Other; 1.5,1.8,2.5,3.3 |