Low-power single inverter with 3-state output in a 5-pin SOT-23 package measuring 1.60 mm × 2.90 mm, operating from 0.8 V to 3.6 V with maximum static current of 0.9 µA and propagation delay of 4.7 ns at 3.3 V. Features input hysteresis, input-disable capability, and supports partial-power-down operation. Fully specified for -40 °C to 85 °C operation.
Low-Power Single Buffer/Driver with 3-State Output 5-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 74AUP1G240DBVTE4 |
| Product Name | SN74AUP1G240 Low-Power Single Buffer/Driver with 3-State Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 |
| Output Type | 3-State |
| Logic Family | AUP |