D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
IC 20BIT D-TYPE LATCH 56-SSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | 74ALVCH162841DLRG4 | 74ALVCH162841DLRG4 |
| Product Name | Latches | Logic - Latches |
| Supply Voltage | 3.6V; 1.65V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Package Type | 56-BSSOP (0.295\", 7.50mm Width); SOP; SSOP | |
| Latch Type | D; Transparent-D |