Texas Instruments Latches 93L34DC

Description
D-Type, Addressable 1 Channel 3:8 IC Standard 16-CDIP
Datasheet
Description
D-Type, Addressable 1 Channel 3:8 IC Standard 16-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 93L34DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
93L34DC
Latches 93L34DC
D-Type, Addressable 1 Channel 3:8 IC Standard 16-CDIP

D-Type, Addressable 1 Channel 3:8 IC Standard 16-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 93L34DC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
93L34DC
Integrated Circuits (ICs) - Logic - Latches 93L34DC
D LATCH, 1-FUNC, 8-BIT, TTL

D LATCH, 1-FUNC, 8-BIT, TTL

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number 93L34DC 93L34DC
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS563B Octal D-type Transparent Latches With 3-State Outputs - 5962-8870001RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details
Logic - Latches - 74AUP1G373GW-Q100125 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
Quad Latch - 10533/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 59.6 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details