Texas Instruments 74ACT16245 16-Bit Bus Transceivers With 3-State Outputs 74ACT16245DGGR

Description
16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote
Description
16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ACT16245 is a 16-bit bus transceiver designed for asynchronous two-way communication between data buses. It features dual-octal non-inverting 3-state outputs, allowing for direct connection to bus lines. The device operates with TTL-compatible inputs and includes a flow-through architecture that optimizes PCB layout. It supports a supply voltage range of 4.5V to 5.5V and is characterized for operation from -40°C to 85°C. The transceiver can transmit data from the A bus to the B bus or vice versa, depending on the logic level at the direction-control (DIR) input. Additionally, it includes an enable (G) input for bus isolation. The 74ACT16245 is available in a 48-pin TSSOP package, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The 74ACT16245 is a 16-bit bus transceiver designed for asynchronous two-way communication between data buses. It features dual-octal non-inverting 3-state outputs, allowing for direct connection to bus lines. The device operates with TTL-compatible inputs and includes a flow-through architecture that optimizes PCB layout. It supports a supply voltage range of 4.5V to 5.5V and is characterized for operation from -40°C to 85°C. The transceiver can transmit data from the A bus to the B bus or vice versa, depending on the logic level at the direction-control (DIR) input. Additionally, it includes an enable (G) input for bus isolation. The 74ACT16245 is available in a 48-pin TSSOP package, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
74ACT16245 16-Bit Bus Transceivers With 3-State Outputs - 74ACT16245DGGR - Texas Instruments
Dallas, TX, United States
74ACT16245 16-Bit Bus Transceivers With 3-State Outputs
74ACT16245DGGR
74ACT16245 16-Bit Bus Transceivers With 3-State Outputs 74ACT16245DGGR
16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85

16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 5V TSSOP Interface Transceiver IC
704-74ACT16245DGGR
16-bit 5V TSSOP Interface Transceiver IC 704-74ACT16245DGGR
16-Bit 3-State Bus Transceiver, CMOS, 5V, TSSOP Product overview: 74ACT16245DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ACT16245DGGR can be used for catalog matching and distributor lookup.

16-Bit 3-State Bus Transceiver, CMOS, 5V, TSSOP Product overview: 74ACT16245DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ACT16245DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74ACT16245DGGR 704-74ACT16245DGGR
Product Name 74ACT16245 16-Bit Bus Transceivers With 3-State Outputs 16-bit 5V TSSOP Interface Transceiver IC
Technology ACT
Device Type Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4097BE - 075774-4097BE - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 24-PDIP
View Details
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details