Texas Instruments 74ACT11032 Quadruple 2-Input Positive-OR Gates 74ACT11032DR

Description
Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT11032 Quadruple 2-Input Positive-OR Gates - 74ACT11032DR - Texas Instruments
Dallas, TX, United States
74ACT11032 Quadruple 2-Input Positive-OR Gates
74ACT11032DR
74ACT11032 Quadruple 2-Input Positive-OR Gates 74ACT11032DR
Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85

Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-4182-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4182-2-ND
Gates and Inverters 296-4182-2-ND
OR Gate IC 4 Channel 16-SOIC

OR Gate IC 4 Channel 16-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-74ACT11032DR
5.5V SOIC Logic IC 705-74ACT11032DR
4-ch 2-input OR Gate IC, 4.5-5.5V, 8.1ns, SOIC Product overview: 74ACT11032DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT11032DR can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 4.5-5.5V, 8.1ns, SOIC Product overview: 74ACT11032DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT11032DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74ACT11032DR - 113363-74ACT11032DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACT11032DR
113363-74ACT11032DR
Logic - Logic - Gates and Inverters - 74ACT11032DR 113363-74ACT11032DR
Manufacturer: Texas Instruments Win Source Part Number: 113363-74ACT11032DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.1ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 113363-74ACT11032DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8.1ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 74ACT11032DR - Rochester Electronics
Newburyport, MA, United States
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO16

OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Gates and Inverters - 74ACT11032DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ACT11032DR
Logic - Gates and Inverters 74ACT11032DR
IC GATE OR 4CH 2-INP 16SOIC

IC GATE OR 4CH 2-INP 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74ACT11032DR
Logic Gates 74ACT11032DR
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet
Gates and Inverters - 74ACT11032DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT11032DR
Gates and Inverters 74ACT11032DR
OR Gate IC 4 Channel 16-SOIC

OR Gate IC 4 Channel 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ACT11032DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ACT11032DR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ACT11032DR
IC GATE OR 4CH 2-INP 16SOIC

IC GATE OR 4CH 2-INP 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ACT11032DR 296-4182-2-ND 705-74ACT11032DR 113363-74ACT11032DR 74ACT11032DR 74ACT11032DR 74ACT11032DR 74ACT11032DR 74ACT11032DR
Product Name 74ACT11032 Quadruple 2-Input Positive-OR Gates Gates and Inverters 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - 74ACT11032DR Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR OR; OR GATE NOT; OR; OR Gate OR NOT; OR OR; OR Gate OR
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 9 ns 8.1 ns 8.1 ns 8.1 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS26DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers