Texas Instruments 74AC11086 Quadruple 2-Input Exclusive-OR Gates 74AC11086D

Description
Quadruple 2-Input Exclusive-OR Gates 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74AC11086 Quadruple 2-Input Exclusive-OR Gates - 74AC11086D - Texas Instruments
Dallas, TX, United States
74AC11086 Quadruple 2-Input Exclusive-OR Gates
74AC11086D
74AC11086 Quadruple 2-Input Exclusive-OR Gates 74AC11086D
Quadruple 2-Input Exclusive-OR Gates 16-SOIC -40 to 85

Quadruple 2-Input Exclusive-OR Gates 16-SOIC -40 to 85

Buy Now Datasheet
 - 74AC11086D - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16

XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
3V 5.5V SOIC Logic IC
705-74AC11086D
3V 5.5V SOIC Logic IC 705-74AC11086D
4-ch 2-input XOR Gate IC, 3V-5.5V, CMOS, SOIC Product overview: 74AC11086D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11086D can be used for catalog matching and distributor lookup.

4-ch 2-input XOR Gate IC, 3V-5.5V, CMOS, SOIC Product overview: 74AC11086D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11086D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AC11086D - 1007187-74AC11086D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC11086D
1007187-74AC11086D
Logic - Logic - Gates and Inverters - 74AC11086D 1007187-74AC11086D
Manufacturer: Texas Instruments Win Source Part Number: 1007187-74AC11086D Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.8ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1007187-74AC11086D
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.8ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-4161-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4161-5-ND
Gates and Inverters 296-4161-5-ND
XOR (Exclusive OR) IC 4 Channel 16-SOIC

XOR (Exclusive OR) IC 4 Channel 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AC11086D
Logic Gates 74AC11086D
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - 74AC11086D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC11086D
Gates and Inverters 74AC11086D
XOR (Exclusive OR) IC 4 Channel 16-SOIC

XOR (Exclusive OR) IC 4 Channel 16-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - 74AC11086D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC11086D
Logic - Gates and Inverters 74AC11086D
IC GATE XOR 4CH 2-INP 16SOIC

IC GATE XOR 4CH 2-INP 16SOIC

Supplier's Site Datasheet
TEXAS INSTRUMENTS 74AC11086D XOR Gate, AC Family, 4 Gate, 2 Input, 24 mA, 3V to 5.5V, SOIC-16 - 815-74AC11086D - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS 74AC11086D XOR Gate, AC Family, 4 Gate, 2 Input, 24 mA, 3V to 5.5V, SOIC-16
815-74AC11086D
TEXAS INSTRUMENTS 74AC11086D XOR Gate, AC Family, 4 Gate, 2 Input, 24 mA, 3V to 5.5V, SOIC-16 815-74AC11086D
TEXAS INSTRUMENTS 74AC11086D XOR Gate, AC Family, 4 Gate, 2 Input, 24 mA, 3V to 5.5V, SOIC-16

TEXAS INSTRUMENTS 74AC11086D XOR Gate, AC Family, 4 Gate, 2 Input, 24 mA, 3V to 5.5V, SOIC-16

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC11086D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC11086D
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC11086D
IC GATE XOR 4CH 2-INP 16SOIC

IC GATE XOR 4CH 2-INP 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AC11086D 74AC11086D 705-74AC11086D 1007187-74AC11086D 296-4161-5-ND 74AC11086D 74AC11086D 74AC11086D 815-74AC11086D 74AC11086D
Product Name 74AC11086 Quadruple 2-Input Exclusive-OR Gates 3V 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - 74AC11086D Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters TEXAS INSTRUMENTS 74AC11086D XOR Gate, AC Family, 4 Gate, 2 Input, 24 mA, 3V to 5.5V, SOIC-16 Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) NOT; XOR XOR XOR
Supply Voltage 3V; 3.3,5 5.5V 3 V ~ 5.5 V 3V ~ 5.5V 3V ~ 5.5V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 5V; 5V
Logic Family AC CMOS CMOS; CMOS
Propagation Delay 10.6 ns 7.6 ns 6.8 ns 6.8 ns 6.8 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
3 suppliers