Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - 66AK2H12DXAAWA24 66AK2H12DXAAWA24

Description
Manufacturer: Texas Instruments Win Source Part Number: 856933-66AK2H12DXAAW A24 Series: 66AK2Hx KeyStone Multicore Package: Tray Family Name: 66AK2H12 Categories: Integrated Circuits (ICs) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 856933-66AK2H12DXAAW A24 Series: 66AK2Hx KeyStone Multicore Package: Tray Family Name: 66AK2H12 Categories: Integrated Circuits (ICs) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - 66AK2H12DXAAWA24
856933-66AK2H12DXAAWA24
Embedded - Embedded - DSP (Digital Signal Processors) - 66AK2H12DXAAWA24 856933-66AK2H12DXAAWA24
Manufacturer: Texas Instruments Win Source Part Number: 856933-66AK2H12DXAAW A24 Series: 66AK2Hx KeyStone Multicore Package: Tray Family Name: 66AK2H12 Categories: Integrated Circuits (ICs) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 856933-66AK2H12DXAAWA24
Series: 66AK2Hx KeyStone Multicore
Package: Tray
Family Name: 66AK2H12
Categories: Integrated Circuits (ICs)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Multicore DSP+Arm, 4x Arm A15 cores, 8x C66x DSP cores 1517-FCBGA -40 to 100 Product overview: 66AK2H12DXAAWA24 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-66AK2H12DXAAWA24 can be used for catalog matching and distributor lookup.

Multicore DSP+Arm, 4x Arm A15 cores, 8x C66x DSP cores 1517-FCBGA -40 to 100 Product overview: 66AK2H12DXAAWA24 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-66AK2H12DXAAWA24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 66AK2H12DXAAWA24-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
66AK2H12DXAAWA24-ND
DSP (Digital Signal Processors) 66AK2H12DXAAWA24-ND
66AK2H12DXAAWA24

66AK2H12DXAAWA24

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - 66AK2H12DXAAWA24 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
66AK2H12DXAAWA24
Embedded - DSP (Digital Signal Processors) 66AK2H12DXAAWA24
66AK2H12DXAAWA24

66AK2H12DXAAWA24

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 66AK2H12DXAAWA24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
66AK2H12DXAAWA24
DSP (Digital Signal Processors) 66AK2H12DXAAWA24
66AK2H12DXAAWA24

66AK2H12DXAAWA24

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 856933-66AK2H12DXAAWA24 698-66AK2H12DXAAWA24 66AK2H12DXAAWA24-ND 66AK2H12DXAAWA24 66AK2H12DXAAWA24
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - 66AK2H12DXAAWA24 Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; 1517-BBGA, FCBGA BGA; Other; 1517-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861901XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
5 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2185LBST-210 - Lingto Electronic Limited
Specs
Clock Speed 52 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details