Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21489BSWZ-3A ADSP-21489BSWZ-3A

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910968-ADSP-21489BSW Z-3A Series: SHARC® Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 100-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP-EP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910968-ADSP-21489BSW Z-3A Series: SHARC® Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 100-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP-EP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21489BSWZ-3A
910968-ADSP-21489BSWZ-3A
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21489BSWZ-3A 910968-ADSP-21489BSWZ-3A
Manufacturer: Analog Devices Inc. Win Source Part Number: 910968-ADSP-21489BSW Z-3A Series: SHARC® Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 100-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP-EP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910968-ADSP-21489BSWZ-3A
Series: SHARC®
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 100-LQFP Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP-EP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-21489BSWZ-3A - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-21489BSWZ-3A
Embedded - DSP (Digital Signal Processors) ADSP-21489BSWZ-3A
IC CCD SIGNAL PROCESSOR 100LQFP

IC CCD SIGNAL PROCESSOR 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 910968-ADSP-21489BSWZ-3A ADSP-21489BSWZ-3A
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21489BSWZ-3A Embedded - DSP (Digital Signal Processors)
Package Type QFP; Other; 100-LQFP-EP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861902XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2185MBCA-266 - Lingto Electronic Limited
Specs
Clock Speed 66 MHz
Interface Type Host Interface, Serial Port
View Details
 - PEF20580FV3.1 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; TQFP; Other; TQFP128
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details