TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
66AK2H06AAAW2 -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
DSP (Digital Signal Processors)
66AK2H06AAAW2
Description
IC DSP ARM SOC 1517BGA
-
DigiKey
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
IC DSP ARM SOC 1517BGA
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
66AK2H06AAAW2-ND |
66AK2H06AAAW2 |
66AK2H06AAAW2 |
|
Product Name
|
DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
|
Supply Voltage
|
1.5V; 1.8V; 3.3V
|
|
|
|
Package Type
|
Other; 1517-BBGA, FCBGA
|
BGA; Other; 1517-BBGA, FCBGA
|
|
|
Pin Count
|
1517
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
BGA; Other; 240-BGA MicroStar (15x15)
View Details
5 suppliers
Package Type
QFP; Other; 100-LQFP-EP (14x14)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Data Bus
32-Bit
Package Type
Other; LQFP
Pin Count
128
View Details
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details