Cirrus Logic, Inc. Dual-Core 32-Bit Audio Post-Processor DSP featuring Multi-channel Dolby Volume CS49DV8

Description
The CS49DV8 audio DSP is designed to provide high-performance volume control using the Dolby Volume™. The CS49DV8 supports up to 7.1 Channels of Dolby Volume processing at 48 kHz, 44.1 kHz or 32kHz while leaving the 2nd core of the DSP completely available for even further processing functions such as Quadruple Crossover Bass Management, Tone Control, Multiband Parametric EQ, and much more. The CS49DV8 audio DSP, together with Cirrus Logic’s comprehensive library of audio processing algorithms, enables the development of next-generation high-definition audio solutions. Cirrus Logic also provides a broad array of digital interface products, and audio converters, to meet your audio system-level design requirements. To assist manufacturers, Cirrus Logic also provides DSP Composer™, a PC-based graphical interface software tool designed to give engineers a simple, powerful user interface from which to configure the audio processing performed by the ICs. Features 32-bit post-processor audio DSP supports multi-channel Dolby® volume Programmable through DSP Composer™ Up to 8 channels of 32-bit serial audio Input configurable for all input/output digital audio types (I²S, LJ/RJ, and TDM) 32-bit data path delivers uncompromised dynamic range 192 kHz capable integrated S/PDIF transmitter DAO can operate in master or slave mode (SCLK & LRCLK) Integrated clock manager/PLL Capable of operating from a wide variety of external crystals or external oscillators Input Fs auto detection, reporting and handling Sample rate conversion. Master & slave host boot capability via serial interface SPI interface capable of running up to 25 MHz during run time 1.8V core and a 3.3V I/O that is tolerant to 5V input
Datasheet
Description
The CS49DV8 audio DSP is designed to provide high-performance volume control using the Dolby Volume™. The CS49DV8 supports up to 7.1 Channels of Dolby Volume processing at 48 kHz, 44.1 kHz or 32kHz while leaving the 2nd core of the DSP completely available for even further processing functions such as Quadruple Crossover Bass Management, Tone Control, Multiband Parametric EQ, and much more. The CS49DV8 audio DSP, together with Cirrus Logic’s comprehensive library of audio processing algorithms, enables the development of next-generation high-definition audio solutions. Cirrus Logic also provides a broad array of digital interface products, and audio converters, to meet your audio system-level design requirements. To assist manufacturers, Cirrus Logic also provides DSP Composer™, a PC-based graphical interface software tool designed to give engineers a simple, powerful user interface from which to configure the audio processing performed by the ICs. Features 32-bit post-processor audio DSP supports multi-channel Dolby® volume Programmable through DSP Composer™ Up to 8 channels of 32-bit serial audio Input configurable for all input/output digital audio types (I²S, LJ/RJ, and TDM) 32-bit data path delivers uncompromised dynamic range 192 kHz capable integrated S/PDIF transmitter DAO can operate in master or slave mode (SCLK & LRCLK) Integrated clock manager/PLL Capable of operating from a wide variety of external crystals or external oscillators Input Fs auto detection, reporting and handling Sample rate conversion. Master & slave host boot capability via serial interface SPI interface capable of running up to 25 MHz during run time 1.8V core and a 3.3V I/O that is tolerant to 5V input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Core 32-Bit Audio Post-Processor DSP featuring Multi-channel Dolby Volume - CS49DV8 - Cirrus Logic, Inc.
Austin, TX, USA
Dual-Core 32-Bit Audio Post-Processor DSP featuring Multi-channel Dolby Volume
CS49DV8
Dual-Core 32-Bit Audio Post-Processor DSP featuring Multi-channel Dolby Volume CS49DV8
The CS49DV8 audio DSP is designed to provide high-performance volume control using the Dolby Volume™. The CS49DV8 supports up to 7.1 Channels of Dolby Volume processing at 48 kHz, 44.1 kHz or 32kHz while leaving the 2nd core of the DSP completely available for even further processing functions such as Quadruple Crossover Bass Management, Tone Control, Multiband Parametric EQ, and much more. The CS49DV8 audio DSP, together with Cirrus Logic’s comprehensive library of audio processing algorithms, enables the development of next-generation high-definition audio solutions. Cirrus Logic also provides a broad array of digital interface products, and audio converters, to meet your audio system-level design requirements. To assist manufacturers, Cirrus Logic also provides DSP Composer™, a PC-based graphical interface software tool designed to give engineers a simple, powerful user interface from which to configure the audio processing performed by the ICs. Features 32-bit post-processor audio DSP supports multi-channel Dolby® volume Programmable through DSP Composer™ Up to 8 channels of 32-bit serial audio Input configurable for all input/output digital audio types (I²S, LJ/RJ, and TDM) 32-bit data path delivers uncompromised dynamic range 192 kHz capable integrated S/PDIF transmitter DAO can operate in master or slave mode (SCLK & LRCLK) Integrated clock manager/PLL Capable of operating from a wide variety of external crystals or external oscillators Input Fs auto detection, reporting and handling Sample rate conversion. Master & slave host boot capability via serial interface SPI interface capable of running up to 25 MHz during run time 1.8V core and a 3.3V I/O that is tolerant to 5V input

The CS49DV8 audio DSP is designed to provide high-performance volume control using the Dolby Volume™. The CS49DV8 supports up to 7.1 Channels of Dolby Volume processing at 48 kHz, 44.1 kHz or 32kHz while leaving the 2nd core of the DSP completely available for even further processing functions such as Quadruple Crossover Bass Management, Tone Control, Multiband Parametric EQ, and much more. The CS49DV8 audio DSP, together with Cirrus Logic’s comprehensive library of audio processing algorithms, enables the development of next-generation high-definition audio solutions. Cirrus Logic also provides a broad array of digital interface products, and audio converters, to meet your audio system-level design requirements. To assist manufacturers, Cirrus Logic also provides DSP Composer™, a PC-based graphical interface software tool designed to give engineers a simple, powerful user interface from which to configure the audio processing performed by the ICs.

Features

  • 32-bit post-processor audio DSP supports multi-channel Dolby® volume
  • Programmable through DSP Composer™
  • Up to 8 channels of 32-bit serial audio
    • Input configurable for all input/output digital audio types (I²S, LJ/RJ, and TDM)
    • 32-bit data path delivers uncompromised dynamic range
    • 192 kHz capable integrated S/PDIF transmitter
    • DAO can operate in master or slave mode (SCLK & LRCLK)
  • Integrated clock manager/PLL
    • Capable of operating from a wide variety of external crystals or external oscillators
  • Input Fs auto detection, reporting and handling
  • Sample rate conversion.
  • Master & slave host boot capability via serial interface
  • SPI interface capable of running up to 25 MHz during run time
  • 1.8V core and a 3.3V I/O that is tolerant to 5V input
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital Signal Processors (DSP)
Product Number CS49DV8
Product Name Dual-Core 32-Bit Audio Post-Processor DSP featuring Multi-channel Dolby Volume
Data Bus 32-Bit
Package Type Other; LQFP
Pin Count 128
Clock Speed 400 MHz
MIPS 300
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21364KSQZ-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details