Texas Instruments SN54AS32 Quadruple 2-Input Positive-OR Gates 5962-9756001QCA

Description
Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125
Request a Quote
Description
Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54AS32 is a quadruple 2-input positive-OR gate designed by Texas Instruments. It features four independent gates that perform the Boolean functions Y = A ,Ä¢ B or Y = A + B in positive logic. This specific part number, 5962-9756001QCA, is characterized for operation over a military temperature range of -55°C to 125°C, making it suitable for harsh environments. The device operates with a supply voltage range of 4.5V to 5.5V and has defined input and output characteristics, including high-level input voltage (VIH) of 2V and low-level input voltage (VIL) of 0.8V. The output current specifications include a high-level output current (IOH) of -2mA and a low-level output current (IOL) of 20mA. Switching characteristics indicate a propagation delay time (tPLH) ranging from 1ns to 7.5ns, depending on the conditions, which supports high-speed applications. The device is available in a 14-pin ceramic dual in-line package (CDIP) and is suitable for various digital logic applications where reliable performance is required.

Datasheet Summary
Powered by GS/AI

The SN54AS32 is a quadruple 2-input positive-OR gate designed by Texas Instruments. It features four independent gates that perform the Boolean functions Y = A ,Ä¢ B or Y = A + B in positive logic. This specific part number, 5962-9756001QCA, is characterized for operation over a military temperature range of -55°C to 125°C, making it suitable for harsh environments. The device operates with a supply voltage range of 4.5V to 5.5V and has defined input and output characteristics, including high-level input voltage (VIH) of 2V and low-level input voltage (VIL) of 0.8V. The output current specifications include a high-level output current (IOH) of -2mA and a low-level output current (IOL) of 20mA. Switching characteristics indicate a propagation delay time (tPLH) ranging from 1ns to 7.5ns, depending on the conditions, which supports high-speed applications. The device is available in a 14-pin ceramic dual in-line package (CDIP) and is suitable for various digital logic applications where reliable performance is required.

Suppliers

Company
Product
Description
Supplier Links
SN54AS32 Quadruple 2-Input Positive-OR Gates - 5962-9756001QCA - Texas Instruments
Dallas, TX, United States
SN54AS32 Quadruple 2-Input Positive-OR Gates
5962-9756001QCA
SN54AS32 Quadruple 2-Input Positive-OR Gates 5962-9756001QCA
Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125

Buy Now Datasheet
 - 5962-9756001QCA - Rochester Electronics
Newburyport, MA, United States
OR Gate, AS Series, 4-Func, 2-Input, TTL, CDIP14

OR Gate, AS Series, 4-Func, 2-Input, TTL, CDIP14

Supplier's Site Datasheet
Gates and Inverters - 5962-9756001QCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
5962-9756001QCA
Gates and Inverters 5962-9756001QCA
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5962-9756001QCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
5962-9756001QCA
Integrated Circuits (ICs) - Logic - Gates and Inverters 5962-9756001QCA
IC QUAD 2-INP

IC QUAD 2-INP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 5962-9756001QCA 5962-9756001QCA 5962-9756001QCA 5962-9756001QCA
Product Name SN54AS32 Quadruple 2-Input Positive-OR Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54S134DM - Acme Chip Technology Co., Limited
Specs
Gate Type NAND
IC Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Gates and Inverters - 54S00FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers