Testo Inc. Thermometer, Dual Channel; Temperature Measuring Range Testo 922

Description
THERMOMETER, DUAL CHANNEL; Temperature Measuring Range:-50°C to +1000°C; External Height:182mm; External Width:64mm; External Depth:40mm; Product Range:-; Accuracy:0.3%; Alarm Type:Audible; Battery Lifetime:200h; Calibration Code:4; RoHS Compliant: Yes
Datasheet
Description
THERMOMETER, DUAL CHANNEL; Temperature Measuring Range:-50°C to +1000°C; External Height:182mm; External Width:64mm; External Depth:40mm; Product Range:-; Accuracy:0.3%; Alarm Type:Audible; Battery Lifetime:200h; Calibration Code:4; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometer, Dual Channel; Temperature Measuring Range Testo - 26M7939 - Newark, An Avnet Company
Chicago, IL, United States
Thermometer, Dual Channel; Temperature Measuring Range Testo
26M7939
Thermometer, Dual Channel; Temperature Measuring Range Testo 26M7939
THERMOMETER, DUAL CHANNEL; Temperature Measuring Range:-50°C to +1000°C; External Height:182mm; External Width:64mm; External Depth:40mm; Product Range:-; Accuracy:0.3%; Alarm Type:Audible; Battery Lifetime:200h; Calibration Code:4; RoHS Compliant: Yes

THERMOMETER, DUAL CHANNEL; Temperature Measuring Range:-50°C to +1000°C; External Height:182mm; External Width:64mm; External Depth:40mm; Product Range:-; Accuracy:0.3%; Alarm Type:Audible; Battery Lifetime:200h; Calibration Code:4; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Thermometers
Product Number 26M7939
Product Name Thermometer, Dual Channel; Temperature Measuring Range Testo
Unlock Full Specs
to access all available technical data

Similar Products

Contact / Non-Contact Food Thermometer - PCE-IR 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -55 to 350 C (-67 to 662 F)
Digital Battery Powered
View Details
Dual Laser Infrared Thermometer, Fast Response, 30:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Non-Contact Infrared Spot Pyrometer - SPOT+ MM - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 600 to 1800 C (1112 to 3272 F)
Application Type Laboratory
View Details