Terra Universal, Inc. Vertical Laminar Flow Workstation ValuLine™

Description
Terra’s new ValuLine™ Workstations provide a low-cost solution for laminar flow applications— Explosion-Proof Models available HEPA filtration with filter backpressure gauge: internal baffling plates and anodized aluminum diffuser panel ensure uniform air speed across the filter face Tilt-up dissipative PVC sash Fluorescent lighting Stainless steel work surface This economical free-standing workstation provides a particle-free environment for contamination-sensit ive work. Select powder-coated or stainless steel construction. Dissipative PVC side panels help maintain a laminar flow of HEPA filtered air, and the tilt-up dissipative PVC sash lets the operator adjust the access area. All models include HEPA fan/filter module(s), 0-3"WG filter backpressure gauge, tilt-up sash, a stainless steel work surface and a GFI duplex power outlet.
Description
Terra’s new ValuLine™ Workstations provide a low-cost solution for laminar flow applications— Explosion-Proof Models available HEPA filtration with filter backpressure gauge: internal baffling plates and anodized aluminum diffuser panel ensure uniform air speed across the filter face Tilt-up dissipative PVC sash Fluorescent lighting Stainless steel work surface This economical free-standing workstation provides a particle-free environment for contamination-sensit ive work. Select powder-coated or stainless steel construction. Dissipative PVC side panels help maintain a laminar flow of HEPA filtered air, and the tilt-up dissipative PVC sash lets the operator adjust the access area. All models include HEPA fan/filter module(s), 0-3"WG filter backpressure gauge, tilt-up sash, a stainless steel work surface and a GFI duplex power outlet.

Suppliers

Company
Product
Description
Supplier Links
Vertical Laminar Flow Workstation - ValuLine™ - Terra Universal, Inc.
Fullerton, CA, USA
Vertical Laminar Flow Workstation
ValuLine™
Vertical Laminar Flow Workstation ValuLine™
Terra’s new ValuLine™ Workstations provide a low-cost solution for laminar flow applications— Explosion-Proof Models available HEPA filtration with filter backpressure gauge: internal baffling plates and anodized aluminum diffuser panel ensure uniform air speed across the filter face Tilt-up dissipative PVC sash Fluorescent lighting Stainless steel work surface This economical free-standing workstation provides a particle-free environment for contamination-sensit ive work. Select powder-coated or stainless steel construction. Dissipative PVC side panels help maintain a laminar flow of HEPA filtered air, and the tilt-up dissipative PVC sash lets the operator adjust the access area. All models include HEPA fan/filter module(s), 0-3"WG filter backpressure gauge, tilt-up sash, a stainless steel work surface and a GFI duplex power outlet.
Terra’s new ValuLine™ Workstations provide a low-cost solution for laminar flow applications—

Explosion-Proof Models available

  • HEPA filtration with filter backpressure gauge: internal baffling plates and anodized aluminum diffuser panel ensure uniform air speed across the filter face
  • Tilt-up dissipative PVC sash
  • Fluorescent lighting
  • Stainless steel work surface

This economical free-standing workstation provides a particle-free environment for contamination-sensitive work. Select powder-coated or stainless steel construction. Dissipative PVC side panels help maintain a laminar flow of HEPA filtered air, and the tilt-up dissipative PVC sash lets the operator adjust the access area.

All models include HEPA fan/filter module(s), 0-3"WG filter backpressure gauge, tilt-up sash, a stainless steel work surface and a GFI duplex power outlet.
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number ValuLine™
Product Name Vertical Laminar Flow Workstation
Type Cleanroom
Unlock Full Specs
to access all available technical data

Similar Products

Combination PCR Workstation - AC624LFUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details
Hypoxia Workstation - SCI-tive - Baker
Specs
Type Cleanroom
Length 21.9 inch (555 mm)
Width 46.1 inch (1170.00 mm)
View Details
Workbenches - 1770286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 33.1 inch (840 mm)
Capacity 1764 lbs (800 kg)
View Details