The SCI-tive is a range of physiological oxygen controlled workstations designed for stem cell and cell therapy research, providing continuous physoxic, hypoxic, or anoxic environments to mimic in vivo conditions. Each module offers 420L accessible volume and a working surface of 0.67m², with precise control of oxygen (0.0%-23.0%) and carbon dioxide (0.1%-30.0%), temperature (5°C above ambient to 45°C), and humidity (ambient to 85% RH). The system includes an internal HEPA filtration system maintaining an ISO Class 3 atmosphere, and supports up to 180 T75 flasks. External dimensions vary by configuration: Standard models measure 1.66m (w) × 0.83m (d) × 1.08m (h), and Plus models measure 1.19m (w) × 1.53m (d) × 0.99m (h). Optional enhanced packages include Hypalon gloves, external HEPA filtration, particle and VOC counters, and a Lucullus Process Information Management System for GMP compliance support.
Baker Ruskinn's SCI-tive range of advanced hypoxic workstations is perfectly suited for low-oxygen cell culture, helping to yield better stem cell lines by eliminating cellular stress linked to variations in temperature, pH and oxidation. SCI-tive's closed cell culture environment mimics in vivo conditions with precise, user-defined controls, allowing you study even the most complex cell interactions. Its spacious interior provides a continuous low-oxygen environment, from seeding through expansion, assay and harvest, and easily accommodates a variety of analytical equipment - no more working on an open bench. SCI-tive's optional HEPA filtration system provides clean air within the work area to protect cultures from contaminants, and an upgraded enhanced containment package provides user protection.
| Baker | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | SCI-tive |
| Product Name | Hypoxia Workstation |
| Type | Cleanroom |