RS Components, Ltd. Workbenches 1770286

Description
Bott 41003082.16v Workbench
Request a Quote
Description
Bott 41003082.16v Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 1770286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
1770286
Workbenches 1770286
Bott 41003082.16v Workbench

Bott 41003082.16v Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 1770286
Product Name Workbenches
Length 29.5 inch (750 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 9097084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
View Details
Workbenches - 2723770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details
Workbenches - 2848961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Height 70.9 inch (1800 mm)
Capacity 2205 lbs (1000 kg)
View Details
Worktops - 8386481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work top
Length 59.1 inch (1500 mm)
Width 23.6 inch (600.00 mm)
View Details