PCE Instruments / PCE Americas Inc. Colorimeter PCE-CSM 20

Description
Colorimeter PCE-CSM 20 High-quality spectrophotometer / Powerful lithium-ion battery / Single or average value measurement / Evaluation via USB / Blue LED (D65) as light source PCE-CSM 20 is a handheld spectrophotometer colorimeter used for high-quality color measurement. Featuring a single 8 mm aperture and including SCI and SCE specular modes for industrial color measuring applications, the PCE-CSM 20 offers a long battery life, a 4-color lamp life and an easy-to-use portable design. The powerful battery allows up to 5000 measurements. The lighting used on the spectrometer is designed to carry out three million measurements. Camera/illumination locating for small samples. The high-quality processing of the spectrometer is very fast. The ability to choose aperture size and light source allows the user to discriminate between colors that may look the same. Six color space choices allow the user to choose the best space for their samples. The 256 image element double array CMOS imager allows measurement from 400 to 700 nm in 10 nm increments. The measured data can be transmitted to a computer via USB. Sophisticated analysis software is also included in the delivery contents that includes the USB cable.
Request a Quote
Description
Colorimeter PCE-CSM 20 High-quality spectrophotometer / Powerful lithium-ion battery / Single or average value measurement / Evaluation via USB / Blue LED (D65) as light source PCE-CSM 20 is a handheld spectrophotometer colorimeter used for high-quality color measurement. Featuring a single 8 mm aperture and including SCI and SCE specular modes for industrial color measuring applications, the PCE-CSM 20 offers a long battery life, a 4-color lamp life and an easy-to-use portable design. The powerful battery allows up to 5000 measurements. The lighting used on the spectrometer is designed to carry out three million measurements. Camera/illumination locating for small samples. The high-quality processing of the spectrometer is very fast. The ability to choose aperture size and light source allows the user to discriminate between colors that may look the same. Six color space choices allow the user to choose the best space for their samples. The 256 image element double array CMOS imager allows measurement from 400 to 700 nm in 10 nm increments. The measured data can be transmitted to a computer via USB. Sophisticated analysis software is also included in the delivery contents that includes the USB cable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Colorimeter - PCE-CSM 20 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Colorimeter
PCE-CSM 20
Colorimeter PCE-CSM 20
Colorimeter PCE-CSM 20 High-quality spectrophotometer / Powerful lithium-ion battery / Single or average value measurement / Evaluation via USB / Blue LED (D65) as light source PCE-CSM 20 is a handheld spectrophotometer colorimeter used for high-quality color measurement. Featuring a single 8 mm aperture and including SCI and SCE specular modes for industrial color measuring applications, the PCE-CSM 20 offers a long battery life, a 4-color lamp life and an easy-to-use portable design. The powerful battery allows up to 5000 measurements. The lighting used on the spectrometer is designed to carry out three million measurements. Camera/illumination locating for small samples. The high-quality processing of the spectrometer is very fast. The ability to choose aperture size and light source allows the user to discriminate between colors that may look the same. Six color space choices allow the user to choose the best space for their samples. The 256 image element double array CMOS imager allows measurement from 400 to 700 nm in 10 nm increments. The measured data can be transmitted to a computer via USB. Sophisticated analysis software is also included in the delivery contents that includes the USB cable.

Colorimeter PCE-CSM 20 High-quality spectrophotometer / Powerful lithium-ion battery / Single or average value measurement / Evaluation via USB / Blue LED (D65) as light source
PCE-CSM 20 is a handheld spectrophotometer colorimeter used for high-quality color measurement. Featuring a single 8 mm aperture and including SCI and SCE specular modes for industrial color measuring applications, the PCE-CSM 20 offers a long battery life, a 4-color lamp life and an easy-to-use portable design. The powerful battery allows up to 5000 measurements. The lighting used on the spectrometer is designed to carry out three million measurements. Camera/illumination locating for small samples.
The high-quality processing of the spectrometer is very fast. The ability to choose aperture size and light source allows the user to discriminate between colors that may look the same. Six color space choices allow the user to choose the best space for their samples. The 256 image element double array CMOS imager allows measurement from 400 to 700 nm in 10 nm increments. The measured data can be transmitted to a computer via USB. Sophisticated analysis software is also included in the delivery contents that includes the USB cable.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Water Quality Photometers and Colorimeters
Product Number PCE-CSM 20
Product Name Colorimeter
Response Time 2.6 seconds
Maximum wavelength of Light source 700 nm (7000 Å)
Local Interface Digital Front Panel
Computer Interface Computer Interface
Unlock Full Specs
to access all available technical data

Similar Products

Colorimeter - PCE-CSM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Response Time 2.6 seconds
Maximum wavelength of Light source 700 nm (7000 Å)
Local Interface Digital Front Panel
View Details
Colorimeter - PCE-CSM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Instrument Type Handheld
Local Interface Digital Front Panel
Computer Interface Computer Interface
View Details
Colorimeter - PCE-CSM 6 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Instrument Type Handheld
Local Interface Digital Front Panel
Computer Interface Computer Interface
View Details
Colorimeter - PCE-CRM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Maximum wavelength of Light source 780 nm (7800 Å)
Instrument Type Handheld
Local Interface Digital Front Panel
View Details