The HydroSense 4410-OCM is a flow-through oil content monitor for real-time ppm measurement of petroleum and non-petroleum oils in water, using simultaneous fluorescence and light scatter sensing. It features a remote-mountable sensor block connected to a controller via Modbus, with sensor-to-controller
The HydroSense 4410-OCM Oil in Water Monitor continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line monitoring for ppm petroleum oil in industrial filtered water and cooling water. The HydroSense 4410 offers a high accuracy approach to monitoring low concentrations of free and soluble oils in water. Combining many unique design features into a compact package makes this an ideal solution to monitoring for oil contamination in your water system. This Oil in Water Monitor uses a UV fluorescence technique to target the aromatic component of the oil contamination. Through a site calibration, this aromatic tag is able to provide an indication relative to total oil. A slip stream approach directs a continuous sample flow through the HydroSense unit and back into the process stream. While it passes through the sample cell, filtered UV light is targeted in the water. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this wavelength is measured to provide an indication of the ppm concentration.
| Arjay Engineering | |
|---|---|
| Product Category | Water Quality Photometers and Colorimeters |
| Product Number | HydroSense 4410-OCM |
| Product Name | Oil in Water Analyser |
| Measured Parameter | Total Petroleum Hydrocarbons |
| Range, low | 0.0 mg/L |
| Range, high | 0.3232 mg/L |
| Instrument Type | Fixtured or Permanent |
| Local Interface | Digital Front Panel |